Integrated Device Technology 8-output 3.3 V PCIe Gen1-2-3 Clock Generator 9FGL0841AKILFT

Description
The 9FGL0841 /51/P1 are members of IDT ’s 3.3V Low-Power ( LP ) PCIe family. The devices have 8 output enables for clock management and support 2 different spread spectrum levels in addition to spread off. The 9FGL0841 /51/P1 supports both Common Clock ( CC ) with or without spread spectrum and Separate Reference no-Spread (SRnS) PCIe clocking architectures. The 9FGL08P1 can be programmed with a user-defined power up default SMBus configuration. For information regarding evaluation boards and material, please contact your local IDT sales representative.
Datasheet
Description
The 9FGL0841 /51/P1 are members of IDT ’s 3.3V Low-Power ( LP ) PCIe family. The devices have 8 output enables for clock management and support 2 different spread spectrum levels in addition to spread off. The 9FGL0841 /51/P1 supports both Common Clock ( CC ) with or without spread spectrum and Separate Reference no-Spread (SRnS) PCIe clocking architectures. The 9FGL08P1 can be programmed with a user-defined power up default SMBus configuration. For information regarding evaluation boards and material, please contact your local IDT sales representative.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-output 3.3 V PCIe Gen1-2-3 Clock Generator - 9FGL0841AKILFT - Integrated Device Technology
San Jose, CA, USA
8-output 3.3 V PCIe Gen1-2-3 Clock Generator
9FGL0841AKILFT
8-output 3.3 V PCIe Gen1-2-3 Clock Generator 9FGL0841AKILFT
The 9FGL0841 /51/P1 are members of IDT ’s 3.3V Low-Power ( LP ) PCIe family. The devices have 8 output enables for clock management and support 2 different spread spectrum levels in addition to spread off. The 9FGL0841 /51/P1 supports both Common Clock ( CC ) with or without spread spectrum and Separate Reference no-Spread (SRnS) PCIe clocking architectures. The 9FGL08P1 can be programmed with a user-defined power up default SMBus configuration. For information regarding evaluation boards and material, please contact your local IDT sales representative.

The 9FGL0841 /51/P1 are members of IDT ’s 3.3V Low-Power ( LP ) PCIe family. The devices have 8 output enables for clock management and support 2 different spread spectrum levels in addition to spread off. The 9FGL0841 /51/P1 supports both Common Clock ( CC ) with or without spread spectrum and Separate Reference no-Spread (SRnS) PCIe clocking architectures. The 9FGL08P1 can be programmed with a user-defined power up default SMBus configuration. For information regarding evaluation boards and material, please contact your local IDT sales representative.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Clocks
Product Number 9FGL0841AKILFT
Product Name 8-output 3.3 V PCIe Gen1-2-3 Clock Generator
Device Type Clock Generator
Bus Interface LP-HCSL,LVCMOS
Package Type Surface Mount; VFQFPN
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4213BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3000 MHz
View Details
Clock and Timing IC - 728-SI4112-D-GMR - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Bus Interface Clock
Package Type Tape & Reel (TR)
Supply Voltage 2.7 to 3.6 volts
View Details
5 suppliers
Real Time Clocks - 1915233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers