Integrated Device Technology 4-output 3.3 V PCIe Gen1/2/3 Clock Generator 9FGL0451AKILF

Description
The 9FGL0441 /51/P1 are members of IDT ’s 3.3V Low-Power ( LP ) PCIe family. The devices have 4 output enables for clock management and support 2 different spread spectrum levels in addition to spread off. The 9FGL0441 /51/P1 supports both Common Clock ( CC ) with or without spread spectrum and Separate Reference no-Spread (SRnS) PCIe clocking architectures. The 9FGL04P1 can be programmed with a user-defined power up default SMBus configuration.
Datasheet
Description
The 9FGL0441 /51/P1 are members of IDT ’s 3.3V Low-Power ( LP ) PCIe family. The devices have 4 output enables for clock management and support 2 different spread spectrum levels in addition to spread off. The 9FGL0441 /51/P1 supports both Common Clock ( CC ) with or without spread spectrum and Separate Reference no-Spread (SRnS) PCIe clocking architectures. The 9FGL04P1 can be programmed with a user-defined power up default SMBus configuration.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-output 3.3 V PCIe Gen1/2/3 Clock Generator - 9FGL0451AKILF - Integrated Device Technology
San Jose, CA, USA
4-output 3.3 V PCIe Gen1/2/3 Clock Generator
9FGL0451AKILF
4-output 3.3 V PCIe Gen1/2/3 Clock Generator 9FGL0451AKILF
The 9FGL0441 /51/P1 are members of IDT ’s 3.3V Low-Power ( LP ) PCIe family. The devices have 4 output enables for clock management and support 2 different spread spectrum levels in addition to spread off. The 9FGL0441 /51/P1 supports both Common Clock ( CC ) with or without spread spectrum and Separate Reference no-Spread (SRnS) PCIe clocking architectures. The 9FGL04P1 can be programmed with a user-defined power up default SMBus configuration.

The 9FGL0441 /51/P1 are members of IDT ’s 3.3V Low-Power ( LP ) PCIe family. The devices have 4 output enables for clock management and support 2 different spread spectrum levels in addition to spread off. The 9FGL0441 /51/P1 supports both Common Clock ( CC ) with or without spread spectrum and Separate Reference no-Spread (SRnS) PCIe clocking architectures. The 9FGL04P1 can be programmed with a user-defined power up default SMBus configuration.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Clocks
Product Number 9FGL0451AKILF
Product Name 4-output 3.3 V PCIe Gen1/2/3 Clock Generator
Device Type Clock Generator
Bus Interface LP-HCSL,LVCMOS
Package Type Surface Mount; VFQFPN
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Clock/Timing - CY28346ZCT - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; HCSL, LVCMOS
Package Type Surface Mount; 56-TFSOP (0.240\", 6.10mm Width)
View Details
2 suppliers
CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs - CDC351IDWG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
3 suppliers
Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Application Specific - ADN2811ACPZ-CML - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2660 MHz
View Details