Integrated Device Technology 2-output 3.3 V PCIe Gen1/2/3 Clock Generator 9FGL0241AKILF

Description
The 9FGL0241 /51/P1 are members of IDT ’s 3.3V Low-Power ( LP ) PCIe family. The devices have 2 output enables for clock management and support 2 different spread spectrum levels in addition to spread off. The 9FGL0241 /51/P1 supports both Common Clock ( CC ) with or without spread spectrum and Separate Reference no-Spread (SRnS) PCIe clocking architectures. The 9FGL02P1 can be programmed with a user-defined power up default SMBus configuration.
Datasheet
Description
The 9FGL0241 /51/P1 are members of IDT ’s 3.3V Low-Power ( LP ) PCIe family. The devices have 2 output enables for clock management and support 2 different spread spectrum levels in addition to spread off. The 9FGL0241 /51/P1 supports both Common Clock ( CC ) with or without spread spectrum and Separate Reference no-Spread (SRnS) PCIe clocking architectures. The 9FGL02P1 can be programmed with a user-defined power up default SMBus configuration.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-output 3.3 V PCIe Gen1/2/3 Clock Generator - 9FGL0241AKILF - Integrated Device Technology
San Jose, CA, USA
2-output 3.3 V PCIe Gen1/2/3 Clock Generator
9FGL0241AKILF
2-output 3.3 V PCIe Gen1/2/3 Clock Generator 9FGL0241AKILF
The 9FGL0241 /51/P1 are members of IDT ’s 3.3V Low-Power ( LP ) PCIe family. The devices have 2 output enables for clock management and support 2 different spread spectrum levels in addition to spread off. The 9FGL0241 /51/P1 supports both Common Clock ( CC ) with or without spread spectrum and Separate Reference no-Spread (SRnS) PCIe clocking architectures. The 9FGL02P1 can be programmed with a user-defined power up default SMBus configuration.

The 9FGL0241 /51/P1 are members of IDT ’s 3.3V Low-Power ( LP ) PCIe family. The devices have 2 output enables for clock management and support 2 different spread spectrum levels in addition to spread off. The 9FGL0241 /51/P1 supports both Common Clock ( CC ) with or without spread spectrum and Separate Reference no-Spread (SRnS) PCIe clocking architectures. The 9FGL02P1 can be programmed with a user-defined power up default SMBus configuration.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Clocks
Product Number 9FGL0241AKILF
Product Name 2-output 3.3 V PCIe Gen1/2/3 Clock Generator
Device Type Clock Generator
Bus Interface LP-HCSL,LVCMOS
Package Type Surface Mount; VFQFPN
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

I²C Real-Time Clock Module - RV-3028-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; I2C
Package Type Surface Mount
View Details
Real Time Clocks - 1916881P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; SOIC
Features / Standards RoHS
View Details
BQ4845 RTC IC W NVSRAM Control, Watchdog Timer, uP Reset, Interrupts and Battery Low Warning - BQ4845S-A4 - Texas Instruments
Specs
Device Type Real Time Clock
Package Type PDIP,SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8 suppliers