Integrated Device Technology 8-output Differential Frequency Generator 9FG830AFILF

Description
The 9FG830 is a Frequency Timing Generator that provides 8 HCSL differential output pairs. These outputs support PCI -Express Gen3, and QPI applications. The part supports Spread Spectrum and synthesizes several additional output frequencies from either a 14.31818 MHz crystal, a 25 MHz crystal or reference input clock. The 9FG830 also outputs a copy of the reference clock. Complete control of the device is available via strapping pins or via the SMBus interface.
Datasheet
Description
The 9FG830 is a Frequency Timing Generator that provides 8 HCSL differential output pairs. These outputs support PCI -Express Gen3, and QPI applications. The part supports Spread Spectrum and synthesizes several additional output frequencies from either a 14.31818 MHz crystal, a 25 MHz crystal or reference input clock. The 9FG830 also outputs a copy of the reference clock. Complete control of the device is available via strapping pins or via the SMBus interface.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-output Differential Frequency Generator - 9FG830AFILF - Integrated Device Technology
San Jose, CA, USA
8-output Differential Frequency Generator
9FG830AFILF
8-output Differential Frequency Generator 9FG830AFILF
The 9FG830 is a Frequency Timing Generator that provides 8 HCSL differential output pairs. These outputs support PCI -Express Gen3, and QPI applications. The part supports Spread Spectrum and synthesizes several additional output frequencies from either a 14.31818 MHz crystal, a 25 MHz crystal or reference input clock. The 9FG830 also outputs a copy of the reference clock. Complete control of the device is available via strapping pins or via the SMBus interface.

The 9FG830 is a Frequency Timing Generator that provides 8 HCSL differential output pairs. These outputs support PCI -Express Gen3, and QPI applications. The part supports Spread Spectrum and synthesizes several additional output frequencies from either a 14.31818 MHz crystal, a 25 MHz crystal or reference input clock. The 9FG830 also outputs a copy of the reference clock. Complete control of the device is available via strapping pins or via the SMBus interface.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Clocks
Product Number 9FG830AFILF
Product Name 8-output Differential Frequency Generator
Device Type Clock Generator
Bus Interface HCSL,LVCMOS
Package Type Surface Mount; SSOP; SSOP
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

CDC340 1-to-8 clock driver with tight AC specification - CDC340DWG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type SOIC
View Details
Clock and Timing IC - 690-ECS-RTC-3225-5699HS-TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.6 to 5 volts
Operating Temperature -40 C (-40 F)
View Details
6 suppliers
 - 2940DC - Rochester Electronics
Rochester Electronics
Specs
Device Type Clock Generator
Package Type DIP
View Details
SPI Real-Time Clock Module - RV-3149-C3 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; SPI
Package Type Surface Mount
View Details