Integrated Device Technology DB1200GS Frequency Gearing Clock 9FG1200DG-1LF

Description
9FG1200 -1 follows the Intel DB1200GS Differential Buffer Specification. This buffer provides 12 output clocks for CPU Host Bus, PCIe Gen2, or Fully Buffered DIMM applications. The outputs are configured with two groups. Both groups ( DIF 9:0) and ( DIF 11:10) can be equal to or have a gear ratio to the input clock. A differential CPU clock from a CK410B + main clock generator, such as the 932S421, drives the . The can provide outputs up to 400MHz.
Datasheet
Description
9FG1200 -1 follows the Intel DB1200GS Differential Buffer Specification. This buffer provides 12 output clocks for CPU Host Bus, PCIe Gen2, or Fully Buffered DIMM applications. The outputs are configured with two groups. Both groups ( DIF 9:0) and ( DIF 11:10) can be equal to or have a gear ratio to the input clock. A differential CPU clock from a CK410B + main clock generator, such as the 932S421, drives the . The can provide outputs up to 400MHz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DB1200GS Frequency Gearing Clock - 9FG1200DG-1LF - Integrated Device Technology
San Jose, CA, USA
DB1200GS Frequency Gearing Clock
9FG1200DG-1LF
DB1200GS Frequency Gearing Clock 9FG1200DG-1LF
9FG1200 -1 follows the Intel DB1200GS Differential Buffer Specification. This buffer provides 12 output clocks for CPU Host Bus, PCIe Gen2, or Fully Buffered DIMM applications. The outputs are configured with two groups. Both groups ( DIF 9:0) and ( DIF 11:10) can be equal to or have a gear ratio to the input clock. A differential CPU clock from a CK410B + main clock generator, such as the 932S421, drives the . The can provide outputs up to 400MHz.

9FG1200 -1 follows the Intel DB1200GS Differential Buffer Specification. This buffer provides 12 output clocks for CPU Host Bus, PCIe Gen2, or Fully Buffered DIMM applications. The outputs are configured with two groups. Both groups ( DIF 9:0) and ( DIF 11:10) can be equal to or have a gear ratio to the input clock. A differential CPU clock from a CK410B + main clock generator, such as the 932S421, drives the . The can provide outputs up to 400MHz.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Clocks
Product Number 9FG1200DG-1LF
Product Name DB1200GS Frequency Gearing Clock
Device Type Real Time Clock
Package Type Surface Mount; TSSOP; TSSOP
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Clock/Timing - CY28401OC - Quarktwin Technology Ltd.
Specs
Device Type Clock Driver
Bus Interface HCSL
Package Type Surface Mount; SSOP; 48-BSSOP (0.295\", 7.50mm Width)
View Details
2 suppliers
Real Time Clocks - 2195-RV-8063-C8-32.768KHZ-20PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details
Real Time Clocks - 1898627P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; PDIP; PDIP
Operating Temperature 0.0 C (32 F)
View Details