Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - 9ERS3165BGILF 9ERS3165BGILF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 721973-9ERS3165BGILF Packaging: Tube Mounting Style: SMD Frequency - Max: 400MHz Input: Crystal Output: Clock PLL: Yes Main Purpose: Intel CK505, PCI Express (PCIe) Categories: Integrated Circuits Supplier Device Package: 64-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-TFSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: ICS9ERS3165 Manufacturer Pack Quantity: 28 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 721973-9ERS3165BGILF Packaging: Tube Mounting Style: SMD Frequency - Max: 400MHz Input: Crystal Output: Clock PLL: Yes Main Purpose: Intel CK505, PCI Express (PCIe) Categories: Integrated Circuits Supplier Device Package: 64-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-TFSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: ICS9ERS3165 Manufacturer Pack Quantity: 28 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - 9ERS3165BGILF - 721973-9ERS3165BGILF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 9ERS3165BGILF
721973-9ERS3165BGILF
Clock/Timing - Clock/Timing - Application Specific - 9ERS3165BGILF 721973-9ERS3165BGILF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 721973-9ERS3165BGILF Packaging: Tube Mounting Style: SMD Frequency - Max: 400MHz Input: Crystal Output: Clock PLL: Yes Main Purpose: Intel CK505, PCI Express (PCIe) Categories: Integrated Circuits Supplier Device Package: 64-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-TFSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: ICS9ERS3165 Manufacturer Pack Quantity: 28 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 721973-9ERS3165BGILF
Packaging: Tube
Mounting Style: SMD
Frequency - Max: 400MHz
Input: Crystal
Output: Clock
PLL: Yes
Main Purpose: Intel CK505, PCI Express (PCIe)
Categories: Integrated Circuits
Supplier Device Package: 64-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-TFSOP (0.240", 6.10mm Width)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Family Part Number: ICS9ERS3165
Manufacturer Pack Quantity: 28
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.135V ~ 3.465V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 721973-9ERS3165BGILF
Product Name Clock/Timing - Clock/Timing - Application Specific - 9ERS3165BGILF
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4208BRUZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2000 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI51210-B11147-GM - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
Clock Synthesizers - 1921207 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers