Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - 97U2A845AHLFT 97U2A845AHLFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 039050-97U2A845AHLFT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: SSTL-18 Main Purpose: Memory, DDR2 Family Name: 97U2A845 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-CABGA (4.0x4.5) Supply Voltage - Operating: 1.7 V to 1.9 V Maximum Input Frequency: 410MHz Differential - Input and Output: Yes/Yes Alternative Parts (Cross-Reference): 97U2A845AH; 97U2A845AHLF; Introduction Date: February 22, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 039050-97U2A845AHLFT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: SSTL-18 Main Purpose: Memory, DDR2 Family Name: 97U2A845 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-CABGA (4.0x4.5) Supply Voltage - Operating: 1.7 V to 1.9 V Maximum Input Frequency: 410MHz Differential - Input and Output: Yes/Yes Alternative Parts (Cross-Reference): 97U2A845AH; 97U2A845AHLF; Introduction Date: February 22, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - 97U2A845AHLFT - 039050-97U2A845AHLFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 97U2A845AHLFT
039050-97U2A845AHLFT
Clock/Timing - Clock/Timing - Application Specific - 97U2A845AHLFT 039050-97U2A845AHLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 039050-97U2A845AHLFT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: SSTL-18 Main Purpose: Memory, DDR2 Family Name: 97U2A845 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-CABGA (4.0x4.5) Supply Voltage - Operating: 1.7 V to 1.9 V Maximum Input Frequency: 410MHz Differential - Input and Output: Yes/Yes Alternative Parts (Cross-Reference): 97U2A845AH; 97U2A845AHLF; Introduction Date: February 22, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 039050-97U2A845AHLFT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: SSTL-18
Main Purpose: Memory, DDR2
Family Name: 97U2A845
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-CABGA (4.0x4.5)
Supply Voltage - Operating: 1.7 V to 1.9 V
Maximum Input Frequency: 410MHz
Differential - Input and Output: Yes/Yes
Alternative Parts (Cross-Reference): 97U2A845AH; 97U2A845AHLF;
Introduction Date: February 22, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 039050-97U2A845AHLFT
Product Name Clock/Timing - Clock/Timing - Application Specific - 97U2A845AHLFT
Device Type Clock Generator
Bus Interface SSTL; SSTL-18
Package Type Surface Mount; 28-CABGA (4.0x4.5)
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4350ABCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 4400 MHz
View Details
Application Specific Clock/Timing - CY28548ZXC - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 64-TFSOP (0.240\", 6.10mm Width)
View Details
2 suppliers
Clock Synthesizers - 7089782 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type Cp 24 2
View Details
Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details