Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - 954305EKLF 954305EKLF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766528-954305EKLF Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 72-VFQFN Exposed Pad Frequency - Max: 400MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.3V Output: Clock PLL: No Main Purpose: Intel CPU-M, Intel CPU, PCI Express (PCIe) Part Status: Obsolete(EOL) Family Name: 954305 Categories: Integrated Circuits (ICs) Manufacturer Package: 72-VFQFPN (10x10) Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766528-954305EKLF Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 72-VFQFN Exposed Pad Frequency - Max: 400MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.3V Output: Clock PLL: No Main Purpose: Intel CPU-M, Intel CPU, PCI Express (PCIe) Part Status: Obsolete(EOL) Family Name: 954305 Categories: Integrated Circuits (ICs) Manufacturer Package: 72-VFQFPN (10x10) Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - 954305EKLF - 766528-954305EKLF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 954305EKLF
766528-954305EKLF
Clock/Timing - Clock/Timing - Application Specific - 954305EKLF 766528-954305EKLF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766528-954305EKLF Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 72-VFQFN Exposed Pad Frequency - Max: 400MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.3V Output: Clock PLL: No Main Purpose: Intel CPU-M, Intel CPU, PCI Express (PCIe) Part Status: Obsolete(EOL) Family Name: 954305 Categories: Integrated Circuits (ICs) Manufacturer Package: 72-VFQFPN (10x10) Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 766528-954305EKLF
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C
Package: 72-VFQFN Exposed Pad
Frequency - Max: 400MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.3V
Output: Clock
PLL: No
Main Purpose: Intel CPU-M, Intel CPU, PCI Express (PCIe)
Part Status: Obsolete(EOL)
Family Name: 954305
Categories: Integrated Circuits (ICs)
Manufacturer Package: 72-VFQFPN (10x10)
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 766528-954305EKLF
Product Name Clock/Timing - Clock/Timing - Application Specific - 954305EKLF
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-A-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 5962-9051801MEA - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Through Hole
Frequency 1 MHz
View Details
Clock Synthesizers - 7089782 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type Cp 24 2
View Details