Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - 954206BFLFT 954206BFLFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776449-954206BFLFT Series: TCH Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 56-BSSOP (0.295", 7.50mm Width) Frequency - Max: 400MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: Crystal Output: Clock PLL: Yes Main Purpose: Intel CPU-M, Intel CPU, PCI Express (PCIe), Timing Control Hub Family Name: 954206 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-SSOP Alternative Parts (Cross-Reference): PCK2014ADL/G; PI6C410MAEX; PCK2014ADL,112; PI6C410MAX; Introduction Date: June 22, 2005 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776449-954206BFLFT Series: TCH Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 56-BSSOP (0.295", 7.50mm Width) Frequency - Max: 400MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: Crystal Output: Clock PLL: Yes Main Purpose: Intel CPU-M, Intel CPU, PCI Express (PCIe), Timing Control Hub Family Name: 954206 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-SSOP Alternative Parts (Cross-Reference): PCK2014ADL/G; PI6C410MAEX; PCK2014ADL,112; PI6C410MAX; Introduction Date: June 22, 2005 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - 954206BFLFT - 776449-954206BFLFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 954206BFLFT
776449-954206BFLFT
Clock/Timing - Clock/Timing - Application Specific - 954206BFLFT 776449-954206BFLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776449-954206BFLFT Series: TCH Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 56-BSSOP (0.295", 7.50mm Width) Frequency - Max: 400MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: Crystal Output: Clock PLL: Yes Main Purpose: Intel CPU-M, Intel CPU, PCI Express (PCIe), Timing Control Hub Family Name: 954206 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-SSOP Alternative Parts (Cross-Reference): PCK2014ADL/G; PI6C410MAEX; PCK2014ADL,112; PI6C410MAX; Introduction Date: June 22, 2005 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776449-954206BFLFT
Series: TCH
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 56-BSSOP (0.295", 7.50mm Width)
Frequency - Max: 400MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: Crystal
Output: Clock
PLL: Yes
Main Purpose: Intel CPU-M, Intel CPU, PCI Express (PCIe), Timing Control Hub
Family Name: 954206
Categories: Integrated Circuits (ICs)
Manufacturer Package: 56-SSOP
Alternative Parts (Cross-Reference): PCK2014ADL/G; PI6C410MAEX; PCK2014ADL,112; PI6C410MAX;
Introduction Date: June 22, 2005
ECCN: EAR99
Country of Origin: China, Indonesia, Malaysia, Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 776449-954206BFLFT
Product Name Clock/Timing - Clock/Timing - Application Specific - 954206BFLFT
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - CY23FS04ZXCT-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details
2 suppliers
Real Time Clocks - RV-3149-C3-32.768KHZ-OPTION-B-TB-QC - Quarktwin Technology Ltd.
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
2 suppliers
Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers