Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - 954206AGLFT 954206AGLFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 198378-954206AGLFT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output: Clock PLL: No Main Purpose: Intel CPU-M, Intel CPU, PCI Express (PCIe) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 56-TSSOP Supply Voltage - Operating: 3.3V Maximum Input Frequency: 400MHz Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 198378-954206AGLFT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output: Clock PLL: No Main Purpose: Intel CPU-M, Intel CPU, PCI Express (PCIe) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 56-TSSOP Supply Voltage - Operating: 3.3V Maximum Input Frequency: 400MHz Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 954206AGLFT
198378-954206AGLFT
Clock/Timing - Clock/Timing - Application Specific - 954206AGLFT 198378-954206AGLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 198378-954206AGLFT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output: Clock PLL: No Main Purpose: Intel CPU-M, Intel CPU, PCI Express (PCIe) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 56-TSSOP Supply Voltage - Operating: 3.3V Maximum Input Frequency: 400MHz Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 198378-954206AGLFT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output: Clock
PLL: No
Main Purpose: Intel CPU-M, Intel CPU, PCI Express (PCIe)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 56-TSSOP
Supply Voltage - Operating: 3.3V
Maximum Input Frequency: 400MHz
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 198378-954206AGLFT
Product Name Clock/Timing - Clock/Timing - Application Specific - 954206AGLFT
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 56-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51210-B09725-GM - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
2 suppliers
Real Time Clocks - 1897209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Operating Temperature 0.0 C (32 F)
View Details
Real Time Clocks - 50-ECS-RTC-3225-5609-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4113BRU - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 4000 MHz
View Details