Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - 954201BGLFT 954201BGLFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766527-954201BGLFT Series: TCH Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 56-TFSOP (0.240", 6.10mm Width) Frequency - Max: 400MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: Crystal Output: Clock PLL: Yes Main Purpose: Intel CPU, PCI Express (PCIe), Timing Control Hub Family Name: 954201 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-TSSOP Alternative Parts (Cross-Reference): PCK2014ADL,512; PCK2014ADL; PCK2014ADL/G,518; Introduction Date: December 07, 2004 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766527-954201BGLFT Series: TCH Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 56-TFSOP (0.240", 6.10mm Width) Frequency - Max: 400MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: Crystal Output: Clock PLL: Yes Main Purpose: Intel CPU, PCI Express (PCIe), Timing Control Hub Family Name: 954201 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-TSSOP Alternative Parts (Cross-Reference): PCK2014ADL,512; PCK2014ADL; PCK2014ADL/G,518; Introduction Date: December 07, 2004 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 954201BGLFT
766527-954201BGLFT
Clock/Timing - Clock/Timing - Application Specific - 954201BGLFT 766527-954201BGLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766527-954201BGLFT Series: TCH Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 56-TFSOP (0.240", 6.10mm Width) Frequency - Max: 400MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: Crystal Output: Clock PLL: Yes Main Purpose: Intel CPU, PCI Express (PCIe), Timing Control Hub Family Name: 954201 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-TSSOP Alternative Parts (Cross-Reference): PCK2014ADL,512; PCK2014ADL; PCK2014ADL/G,518; Introduction Date: December 07, 2004 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 766527-954201BGLFT
Series: TCH
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 56-TFSOP (0.240", 6.10mm Width)
Frequency - Max: 400MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: Crystal
Output: Clock
PLL: Yes
Main Purpose: Intel CPU, PCI Express (PCIe), Timing Control Hub
Family Name: 954201
Categories: Integrated Circuits (ICs)
Manufacturer Package: 56-TSSOP
Alternative Parts (Cross-Reference): PCK2014ADL,512; PCK2014ADL; PCK2014ADL/G,518;
Introduction Date: December 07, 2004
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 766527-954201BGLFT
Product Name Clock/Timing - Clock/Timing - Application Specific - 954201BGLFT
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Rtc, I2C, Rv-3029, 6Ppm, 10Son; Date Format Micro Crystal - 09X0503 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Real Time Clocks - 1905806P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9901KP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 200 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - 336-1097-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 28-VFQFN Exposed Pad
View Details
4 suppliers