Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - 954119DFLF 954119DFLF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1134286-954119DFLF Packaging: Tube Mounting Style: SMD Frequency - Max: 400MHz Input: Crystal Output: Clock PLL: Yes Main Purpose: Intel CPU, PCI Express (PCIe), Timing Control Hub Part Status: Last Time Buy Categories: Integrated Circuits Supplier Device Package: 56-SSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.idt.com Manufacturer Package: 56-BSSOP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: ICS954119 Manufacturer Pack Quantity: 26 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1134286-954119DFLF Packaging: Tube Mounting Style: SMD Frequency - Max: 400MHz Input: Crystal Output: Clock PLL: Yes Main Purpose: Intel CPU, PCI Express (PCIe), Timing Control Hub Part Status: Last Time Buy Categories: Integrated Circuits Supplier Device Package: 56-SSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.idt.com Manufacturer Package: 56-BSSOP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: ICS954119 Manufacturer Pack Quantity: 26 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 954119DFLF
1134286-954119DFLF
Clock/Timing - Clock/Timing - Application Specific - 954119DFLF 1134286-954119DFLF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1134286-954119DFLF Packaging: Tube Mounting Style: SMD Frequency - Max: 400MHz Input: Crystal Output: Clock PLL: Yes Main Purpose: Intel CPU, PCI Express (PCIe), Timing Control Hub Part Status: Last Time Buy Categories: Integrated Circuits Supplier Device Package: 56-SSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.idt.com Manufacturer Package: 56-BSSOP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: ICS954119 Manufacturer Pack Quantity: 26 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1134286-954119DFLF
Packaging: Tube
Mounting Style: SMD
Frequency - Max: 400MHz
Input: Crystal
Output: Clock
PLL: Yes
Main Purpose: Intel CPU, PCI Express (PCIe), Timing Control Hub
Part Status: Last Time Buy
Categories: Integrated Circuits
Supplier Device Package: 56-SSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.idt.com
Manufacturer Package: 56-BSSOP
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: ICS954119
Manufacturer Pack Quantity: 26
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.135V ~ 3.465V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1134286-954119DFLF
Product Name Clock/Timing - Clock/Timing - Application Specific - 954119DFLF
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Rtc, Spi, Rv-2123, 20Ppm, 10Son; Date Format Micro Crystal - 09X0502 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.1 to 5.5 volts
View Details
Clock Synthesizers - 1921662P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; SOIC
Frequency 133 MHz
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9517-1BCPZ-REEL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2650 MHz
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51210-B08503-GM - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
2 suppliers