Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - 954101DFLFT 954101DFLFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 709219-954101DFLFT Packaging: Reel Mounting Style: SMD Frequency - Max: 400MHz Input: Crystal Output: Clock PLL: Yes Main Purpose: Intel CPU, PCI Express (PCIe), Timing Control Hub Part Status: Last Time Buy Categories: Integrated Circuits Supplier Device Package: 56-TSSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 56-TFSOP (0.240", 6.10mm Width) Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Family Part Number: ICS954101 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 709219-954101DFLFT Packaging: Reel Mounting Style: SMD Frequency - Max: 400MHz Input: Crystal Output: Clock PLL: Yes Main Purpose: Intel CPU, PCI Express (PCIe), Timing Control Hub Part Status: Last Time Buy Categories: Integrated Circuits Supplier Device Package: 56-TSSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 56-TFSOP (0.240", 6.10mm Width) Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Family Part Number: ICS954101 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - 954101DFLFT - 709219-954101DFLFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 954101DFLFT
709219-954101DFLFT
Clock/Timing - Clock/Timing - Application Specific - 954101DFLFT 709219-954101DFLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 709219-954101DFLFT Packaging: Reel Mounting Style: SMD Frequency - Max: 400MHz Input: Crystal Output: Clock PLL: Yes Main Purpose: Intel CPU, PCI Express (PCIe), Timing Control Hub Part Status: Last Time Buy Categories: Integrated Circuits Supplier Device Package: 56-TSSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 56-TFSOP (0.240", 6.10mm Width) Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Family Part Number: ICS954101 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 709219-954101DFLFT
Packaging: Reel
Mounting Style: SMD
Frequency - Max: 400MHz
Input: Crystal
Output: Clock
PLL: Yes
Main Purpose: Intel CPU, PCI Express (PCIe), Timing Control Hub
Part Status: Last Time Buy
Categories: Integrated Circuits
Supplier Device Package: 56-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 56-TFSOP (0.240", 6.10mm Width)
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Family Part Number: ICS954101
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.135V ~ 3.465V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 709219-954101DFLFT
Product Name Clock/Timing - Clock/Timing - Application Specific - 954101DFLFT
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-B-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Real Time Clocks - 1914210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Features / Standards RoHS
View Details
Clock/Timing - Application Specific - CY28800OXC - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 210 MHz
View Details
2 suppliers