Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - 952601EFLFT 952601EFLFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766522-952601EFLFT Series: TCH Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 56-BSSOP (0.295", 7.50mm Width) Frequency - Max: 400MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: Crystal Output: Clock PLL: Yes Main Purpose: Intel CPU, Timing Control Hub Family Name: 952601 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-SSOP Alternative Parts (Cross-Reference): CY28405OXC-3T; CY28405OXC-3; CY28405OC-3; Introduction Date: April 21, 2003 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766522-952601EFLFT Series: TCH Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 56-BSSOP (0.295", 7.50mm Width) Frequency - Max: 400MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: Crystal Output: Clock PLL: Yes Main Purpose: Intel CPU, Timing Control Hub Family Name: 952601 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-SSOP Alternative Parts (Cross-Reference): CY28405OXC-3T; CY28405OXC-3; CY28405OC-3; Introduction Date: April 21, 2003 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 952601EFLFT
766522-952601EFLFT
Clock/Timing - Clock/Timing - Application Specific - 952601EFLFT 766522-952601EFLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766522-952601EFLFT Series: TCH Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 56-BSSOP (0.295", 7.50mm Width) Frequency - Max: 400MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: Crystal Output: Clock PLL: Yes Main Purpose: Intel CPU, Timing Control Hub Family Name: 952601 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-SSOP Alternative Parts (Cross-Reference): CY28405OXC-3T; CY28405OXC-3; CY28405OC-3; Introduction Date: April 21, 2003 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 766522-952601EFLFT
Series: TCH
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 56-BSSOP (0.295", 7.50mm Width)
Frequency - Max: 400MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: Crystal
Output: Clock
PLL: Yes
Main Purpose: Intel CPU, Timing Control Hub
Family Name: 952601
Categories: Integrated Circuits (ICs)
Manufacturer Package: 56-SSOP
Alternative Parts (Cross-Reference): CY28405OXC-3T; CY28405OXC-3; CY28405OC-3;
Introduction Date: April 21, 2003
ECCN: EAR99
Country of Origin: China, Indonesia, Malaysia, Philippines
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 766522-952601EFLFT
Product Name Clock/Timing - Clock/Timing - Application Specific - 952601EFLFT
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1897238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type sop
Features / Standards RoHS
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-6BCPRL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1250 MHz
View Details
Specs
Device Type Yes with Bypass; Clock Generator
Bus Interface 1
Package Type SSOP
View Details
Real Time Clocks - 2195-RV-8564-C2-32.768KHZ-20PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 1 to 5.5 volts
View Details
4 suppliers