Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 806946-951462AGLFT
Packaging: Reel
Mounting Style: SMD
Frequency - Max: 280MHz
Number of Circuits: 1
Input: Crystal
Output: Clock
PLL: Yes
Main Purpose: AMD CPU, CPU Graphics
Supplier Device Package: 64-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 64-TFSOP (0.240", 6.10mm Width)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.135V ~ 3.465V
Part Number Series: ICS951462
| Win Source Electronics | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 806946-951462AGLFT |
| Product Name | Clock/Timing - Clock/Timing - Application Specific - 951462AGLFT |
| Device Type | Clock Generator |
| Bus Interface | Clock |
| Package Type | Surface Mount |