Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 93718CFLFT 93718CFLFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 198352-93718CFLFT Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 48-SSOP Supply Voltage - Operating: 2.3 V to 3.6 V Maximum Input Frequency: 200MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 198352-93718CFLFT Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 48-SSOP Supply Voltage - Operating: 2.3 V to 3.6 V Maximum Input Frequency: 200MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 93718CFLFT
198352-93718CFLFT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 93718CFLFT 198352-93718CFLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 198352-93718CFLFT Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 48-SSOP Supply Voltage - Operating: 2.3 V to 3.6 V Maximum Input Frequency: 200MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 198352-93718CFLFT
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C
Case / Package: 48-SSOP
Supply Voltage - Operating: 2.3 V to 3.6 V
Maximum Input Frequency: 200MHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 198352-93718CFLFT
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 93718CFLFT
Device Type Clock Driver; Clock Generator
Bus Interface Clock
Package Type Surface Mount; 48-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

 - 550BF200M000DG - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Device Type Real Time Clock
Bus Interface LVDS
Features / Standards RoHS
View Details
Rtc, I2C, Rv-3029, 8Ppm, 10Son; Date Format Micro Crystal - 09X0504 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock Synthesizers - 7089782 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type Cp 24 2
View Details
CD74HCT7046A High Speed CMOS Logic Phase-Locked Loop with VCO and Lock Detector - CD74HCT7046AEE4 - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SOIC
Supply Voltage 4.5 to 5.5 volts
View Details
4 suppliers