Integrated Device Technology Low-Power CK420BQ Derivative for PCIe Separate Clock Architectures 932SQL456AGLFT

Description
The 932SQL456 is a low power version of the CK420BQ synthesizer for Intel-based server platforms. It has 85 ohm Low-Power ( LP ) HCSL outputs that save 48 resistors and reduce power consumption by 50% compared to the standard CK420BQ . The 932SQL456 is driven with a 25MHz crystal for maximum performance. It generates CPU outputs of 100MHz. This device meets Separate- Reference-no-Spread (SRnS) PCIe requirements making it ideal for use in systems that need to communicate “outside the box”. 4 - Low-Power HCSL -compatible ( LP - HCSL ) CPU outputs 2 - LP - HCSL NS_SAS outputs 2 - LP - HCSL NS_SRC outputs 3 - LP - HCSL SRC outputs 1 - LP - HCSL DOT96 output 1 - 3.3V 48M output 5 - 3.3V PCI outputs 1 - 3.3V 14.318M output
Description
The 932SQL456 is a low power version of the CK420BQ synthesizer for Intel-based server platforms. It has 85 ohm Low-Power ( LP ) HCSL outputs that save 48 resistors and reduce power consumption by 50% compared to the standard CK420BQ . The 932SQL456 is driven with a 25MHz crystal for maximum performance. It generates CPU outputs of 100MHz. This device meets Separate- Reference-no-Spread (SRnS) PCIe requirements making it ideal for use in systems that need to communicate “outside the box”. 4 - Low-Power HCSL -compatible ( LP - HCSL ) CPU outputs 2 - LP - HCSL NS_SAS outputs 2 - LP - HCSL NS_SRC outputs 3 - LP - HCSL SRC outputs 1 - LP - HCSL DOT96 output 1 - 3.3V 48M output 5 - 3.3V PCI outputs 1 - 3.3V 14.318M output

Suppliers

Company
Product
Description
Supplier Links
Low-Power CK420BQ Derivative for PCIe Separate Clock Architectures - 932SQL456AGLFT - Integrated Device Technology
San Jose, CA, USA
Low-Power CK420BQ Derivative for PCIe Separate Clock Architectures
932SQL456AGLFT
Low-Power CK420BQ Derivative for PCIe Separate Clock Architectures 932SQL456AGLFT
The 932SQL456 is a low power version of the CK420BQ synthesizer for Intel-based server platforms. It has 85 ohm Low-Power ( LP ) HCSL outputs that save 48 resistors and reduce power consumption by 50% compared to the standard CK420BQ . The 932SQL456 is driven with a 25MHz crystal for maximum performance. It generates CPU outputs of 100MHz. This device meets Separate- Reference-no-Spread (SRnS) PCIe requirements making it ideal for use in systems that need to communicate “outside the box”. 4 - Low-Power HCSL -compatible ( LP - HCSL ) CPU outputs 2 - LP - HCSL NS_SAS outputs 2 - LP - HCSL NS_SRC outputs 3 - LP - HCSL SRC outputs 1 - LP - HCSL DOT96 output 1 - 3.3V 48M output 5 - 3.3V PCI outputs 1 - 3.3V 14.318M output

The 932SQL456 is a low power version of the CK420BQ synthesizer for Intel-based server platforms. It has 85 ohm Low-Power ( LP ) HCSL outputs that save 48 resistors and reduce power consumption by 50% compared to the standard CK420BQ . The 932SQL456 is driven with a 25MHz crystal for maximum performance. It generates CPU outputs of 100MHz. This device meets Separate- Reference-no-Spread (SRnS) PCIe requirements making it ideal for use in systems that need to communicate “outside the box”. 4 - Low-Power HCSL -compatible ( LP - HCSL ) CPU outputs 2 - LP - HCSL NS_SAS outputs 2 - LP - HCSL NS_SRC outputs 3 - LP - HCSL SRC outputs 1 - LP - HCSL DOT96 output 1 - 3.3V 48M output 5 - 3.3V PCI outputs 1 - 3.3V 14.318M output

Supplier's Site

Technical Specifications

  Integrated Device Technology
Product Category IC Clocks
Product Number 932SQL456AGLFT
Product Name Low-Power CK420BQ Derivative for PCIe Separate Clock Architectures
Device Type Real Time Clock
Bus Interface LP-HCSL,LVTTL
Package Type Surface Mount; TSSOP; TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Real Time Clocks - 2195-RV-2123-C2-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 1.1 to 5.5 volts
View Details
4 suppliers
 - 2925ALM/B - Rochester Electronics
Specs
Device Type Real Time Clock; Clock Generator
View Details
3 suppliers
Real Time Clocks - 1905155P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; PDIP; PDIP
Operating Temperature 0.0 C (32 F)
View Details