Integrated Device Technology Low-Power CK420BQ Derivative for PCIe Common Clock Architectures 932SQL450BGLF

Description
The 932SQL450 is a low power version of the CK420BQ synthesizer for Intel-based server platforms. It has 85-ohm LP - HCSL outputs allowing for direct connection to 85-ohm transmission lines. The 932SQL450 is driven with a 25MHz crystal for maximum performance. It generates CPU outputs of 100MHz. This device has a “low-drift” non-spread SAS / SRC PLL for use in systems that need to communicate across PCIe domains. 4 - Low-Power HCSL -compatible ( LP - HCSL ) CPU outputs 2 - LP - HCSL NS_SAS outputs 2 - LP - HCSL NS_SRC outputs 3 - LP - HCSL SRC outputs 1 - LP - HCSL DOT96 output 1 - 3.3V 48M output 5 - 3.3V PCI outputs 1 - 3.3V 14.318M output
Datasheet
Description
The 932SQL450 is a low power version of the CK420BQ synthesizer for Intel-based server platforms. It has 85-ohm LP - HCSL outputs allowing for direct connection to 85-ohm transmission lines. The 932SQL450 is driven with a 25MHz crystal for maximum performance. It generates CPU outputs of 100MHz. This device has a “low-drift” non-spread SAS / SRC PLL for use in systems that need to communicate across PCIe domains. 4 - Low-Power HCSL -compatible ( LP - HCSL ) CPU outputs 2 - LP - HCSL NS_SAS outputs 2 - LP - HCSL NS_SRC outputs 3 - LP - HCSL SRC outputs 1 - LP - HCSL DOT96 output 1 - 3.3V 48M output 5 - 3.3V PCI outputs 1 - 3.3V 14.318M output
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Power CK420BQ Derivative for PCIe Common Clock Architectures - 932SQL450BGLF - Integrated Device Technology
San Jose, CA, USA
Low-Power CK420BQ Derivative for PCIe Common Clock Architectures
932SQL450BGLF
Low-Power CK420BQ Derivative for PCIe Common Clock Architectures 932SQL450BGLF
The 932SQL450 is a low power version of the CK420BQ synthesizer for Intel-based server platforms. It has 85-ohm LP - HCSL outputs allowing for direct connection to 85-ohm transmission lines. The 932SQL450 is driven with a 25MHz crystal for maximum performance. It generates CPU outputs of 100MHz. This device has a “low-drift” non-spread SAS / SRC PLL for use in systems that need to communicate across PCIe domains. 4 - Low-Power HCSL -compatible ( LP - HCSL ) CPU outputs 2 - LP - HCSL NS_SAS outputs 2 - LP - HCSL NS_SRC outputs 3 - LP - HCSL SRC outputs 1 - LP - HCSL DOT96 output 1 - 3.3V 48M output 5 - 3.3V PCI outputs 1 - 3.3V 14.318M output

The 932SQL450 is a low power version of the CK420BQ synthesizer for Intel-based server platforms. It has 85-ohm LP - HCSL outputs allowing for direct connection to 85-ohm transmission lines. The 932SQL450 is driven with a 25MHz crystal for maximum performance. It generates CPU outputs of 100MHz. This device has a “low-drift” non-spread SAS / SRC PLL for use in systems that need to communicate across PCIe domains. 4 - Low-Power HCSL -compatible ( LP - HCSL ) CPU outputs 2 - LP - HCSL NS_SAS outputs 2 - LP - HCSL NS_SRC outputs 3 - LP - HCSL SRC outputs 1 - LP - HCSL DOT96 output 1 - 3.3V 48M output 5 - 3.3V PCI outputs 1 - 3.3V 14.318M output

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Clocks
Product Number 932SQL450BGLF
Product Name Low-Power CK420BQ Derivative for PCIe Common Clock Architectures
Device Type Real Time Clock
Bus Interface LP-HCSL,LVTTL
Package Type Surface Mount; TSSOP; TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Application Specific - CY28354OXC-400 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 400 MHz
View Details
Real Time Clocks - 2195-RV-3149-C3-32.768KHZ-OPTION-A-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
4 suppliers
Real Time Clocks - 1916881P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; SOIC
Features / Standards RoHS
View Details
CDC337 1-To-8 (4 Same Frequency, 4 Divide-By-2) Clock Driver With Clear - CDC337DWR - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SOIC
View Details
5 suppliers