Integrated Device Technology CK410B+ Derivative Synthesizer 932S431AGLF

Description
The IDT932S431 is a CK410B + compatible main clock for Intel server platforms. The IDT932S421 is driven with a 14.318MHz crystal. It generates 4 CPU outputs up to 400MHz and 5 Low-drift PCI Gen2 clocks for Non-Transparent Bridging applications. The 48 MHz USB clock is an exact 48.000 MHz clock.
Datasheet
Description
The IDT932S431 is a CK410B + compatible main clock for Intel server platforms. The IDT932S421 is driven with a 14.318MHz crystal. It generates 4 CPU outputs up to 400MHz and 5 Low-drift PCI Gen2 clocks for Non-Transparent Bridging applications. The 48 MHz USB clock is an exact 48.000 MHz clock.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CK410B+ Derivative Synthesizer - 932S431AGLF - Integrated Device Technology
San Jose, CA, USA
CK410B+ Derivative Synthesizer
932S431AGLF
CK410B+ Derivative Synthesizer 932S431AGLF
The IDT932S431 is a CK410B + compatible main clock for Intel server platforms. The IDT932S421 is driven with a 14.318MHz crystal. It generates 4 CPU outputs up to 400MHz and 5 Low-drift PCI Gen2 clocks for Non-Transparent Bridging applications. The 48 MHz USB clock is an exact 48.000 MHz clock.

The IDT932S431 is a CK410B + compatible main clock for Intel server platforms. The IDT932S421 is driven with a 14.318MHz crystal. It generates 4 CPU outputs up to 400MHz and 5 Low-drift PCI Gen2 clocks for Non-Transparent Bridging applications. The 48 MHz USB clock is an exact 48.000 MHz clock.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Clocks
Product Number 932S431AGLF
Product Name CK410B+ Derivative Synthesizer
Device Type Real Time Clock
Bus Interface HCSL,LVTTL
Package Type Surface Mount; TSSOP; TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
SPI Real-Time Clock Module - RV-8063-C8 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; SPI
Package Type Surface Mount
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4001BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 200 MHz
View Details
Clock Synthesizers - 8099705 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type Lfcsp wd
View Details