Integrated Device Technology High Performance Communication Buffer 91309AGILF

Description
The IDT91309 is a high performance, low skew, low jitter zero delay buffer. It uses a phase lock loop ( PLL ) technology to align, in both phase and frequency, the REF input with the CLKOUT signal. It is designed to distribute high speed clocks in communication systems operating at speeds from 10 to 133 MHz.
Datasheet
Description
The IDT91309 is a high performance, low skew, low jitter zero delay buffer. It uses a phase lock loop ( PLL ) technology to align, in both phase and frequency, the REF input with the CLKOUT signal. It is designed to distribute high speed clocks in communication systems operating at speeds from 10 to 133 MHz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance Communication Buffer - 91309AGILF - Integrated Device Technology
San Jose, CA, USA
High Performance Communication Buffer
91309AGILF
High Performance Communication Buffer 91309AGILF
The IDT91309 is a high performance, low skew, low jitter zero delay buffer. It uses a phase lock loop ( PLL ) technology to align, in both phase and frequency, the REF input with the CLKOUT signal. It is designed to distribute high speed clocks in communication systems operating at speeds from 10 to 133 MHz.

The IDT91309 is a high performance, low skew, low jitter
zero delay buffer. It uses a phase lock loop ( PLL )
technology to align, in both phase and frequency, the REF
input with the CLKOUT signal. It is designed to distribute
high speed clocks in communication systems operating
at speeds from 10 to 133 MHz.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Clocks
Product Number 91309AGILF
Product Name High Performance Communication Buffer
Device Type Real Time Clock
Bus Interface LVCMOS
Package Type Surface Mount; TSSOP; TSSOP
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - CY22801KFXI - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Real Time Clock; Clock Generator
Bus Interface CMOS
Features / Standards RoHS
View Details
5 suppliers
Real Time Clocks - 1916881P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; SOIC
Features / Standards RoHS
View Details