The IDT9112 -17 is a high performance, low skew, low jitter zero delay buffer. It uses a phase lock loop ( PLL ) technology to align, in both phase and frequency, the REF input with the CLKOUT signal. It is designed to distribute high speed clocks in PC systems operating at speeds from 25 to 133 MHz.
| Integrated Device Technology | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 9112BF-17LFT |
| Product Name | High Performance Low Skew 9 Output Clock |
| Device Type | Real Time Clock |
| Bus Interface | LVCMOS |
| Package Type | Surface Mount; QSOP; QSOP |
| Supply Voltage | 3.3 volts |