Integrated Device Technology High Performance Low Skew 9 Output Clock 9112AM-17LFT

Description
The IDT9112 -17 is a high performance, low skew, low jitter zero delay buffer. It uses a phase lock loop ( PLL ) technology to align, in both phase and frequency, the REF input with the CLKOUT signal. It is designed to distribute high speed clocks in PC systems operating at speeds from 25 to 133 MHz.
Datasheet
Description
The IDT9112 -17 is a high performance, low skew, low jitter zero delay buffer. It uses a phase lock loop ( PLL ) technology to align, in both phase and frequency, the REF input with the CLKOUT signal. It is designed to distribute high speed clocks in PC systems operating at speeds from 25 to 133 MHz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance Low Skew 9 Output Clock - 9112AM-17LFT - Integrated Device Technology
San Jose, CA, USA
High Performance Low Skew 9 Output Clock
9112AM-17LFT
High Performance Low Skew 9 Output Clock 9112AM-17LFT
The IDT9112 -17 is a high performance, low skew, low jitter zero delay buffer. It uses a phase lock loop ( PLL ) technology to align, in both phase and frequency, the REF input with the CLKOUT signal. It is designed to distribute high speed clocks in PC systems operating at speeds from 25 to 133 MHz.

The IDT9112 -17 is a high performance, low skew, low jitter zero delay buffer. It uses a phase lock loop ( PLL ) technology to align, in both phase and frequency, the REF input with the CLKOUT signal. It is designed to distribute high speed clocks in PC systems operating at speeds from 25 to 133 MHz.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Clocks
Product Number 9112AM-17LFT
Product Name High Performance Low Skew 9 Output Clock
Device Type Real Time Clock
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; SOIC
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

I²C Real-Time Clock Module (Medical Grade) - RV-5028-C7 Medical - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; I2C
Package Type Surface Mount
View Details
Clock Synthesizers - 1921662P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; SOIC
Frequency 133 MHz
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF41020BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 18000 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI51210-B12727-GM - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
2 suppliers