Integrated Device Technology High Performance Low Skew 4 Output Clock 9112AG-16LFT

Description
The IDT9112 -16 is a high performance, low skew, low jitter clock driver. It uses a phase lock loop ( PLL ) technology to align, in both phase and frequency, the REF input with the CLKOUT signal. It is designed to distribute high speed clocks in PC systems operating at speeds from 25 to 133 MHz.
Datasheet
Description
The IDT9112 -16 is a high performance, low skew, low jitter clock driver. It uses a phase lock loop ( PLL ) technology to align, in both phase and frequency, the REF input with the CLKOUT signal. It is designed to distribute high speed clocks in PC systems operating at speeds from 25 to 133 MHz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance Low Skew 4 Output Clock - 9112AG-16LFT - Integrated Device Technology
San Jose, CA, USA
High Performance Low Skew 4 Output Clock
9112AG-16LFT
High Performance Low Skew 4 Output Clock 9112AG-16LFT
The IDT9112 -16 is a high performance, low skew, low jitter clock driver. It uses a phase lock loop ( PLL ) technology to align, in both phase and frequency, the REF input with the CLKOUT signal. It is designed to distribute high speed clocks in PC systems operating at speeds from 25 to 133 MHz.

The IDT9112 -16 is a high performance, low skew, low jitter clock driver. It uses a phase lock loop ( PLL ) technology to align, in both phase and frequency, the REF input with the CLKOUT signal. It is designed to distribute high speed clocks in PC systems operating at speeds from 25 to 133 MHz.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Clocks
Product Number 9112AG-16LFT
Product Name High Performance Low Skew 4 Output Clock
Device Type Real Time Clock
Bus Interface LVCMOS
Package Type Surface Mount; TSSOP; TSSOP
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Real Time Clocks - 2195-RV-3149-C3-32.768KHZ-OPTION-B-TA-QCDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 74HCT4046AN,112 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Through Hole
Frequency 21 MHz
View Details
Clock Synthesizers - 1581951 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type CP
View Details