Integrated Device Technology Clock Generator for Broadcom Processor 8V49N231NLGI8

Description
The IDT8V49N231I is a high-performance PLL -based clock generator designed to interface with Broadcom XLP2xxx processors. The IDT8V49N231I has one 25MHz crystal input to generate output frequencies to support XLP Core/ DDR3 , USB , SGMII / XAUI and PCIe reference clocks in a single chip. The IDT8V49N231I low jitter VCO easily meets PCI Express Gen 1, 2 and 3 requirements. Excellent phase noise performance is maintained with IDT ’s Fourth Generation FemtoClock® NG technology.
Datasheet
Description
The IDT8V49N231I is a high-performance PLL -based clock generator designed to interface with Broadcom XLP2xxx processors. The IDT8V49N231I has one 25MHz crystal input to generate output frequencies to support XLP Core/ DDR3 , USB , SGMII / XAUI and PCIe reference clocks in a single chip. The IDT8V49N231I low jitter VCO easily meets PCI Express Gen 1, 2 and 3 requirements. Excellent phase noise performance is maintained with IDT ’s Fourth Generation FemtoClock® NG technology.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generator for Broadcom Processor - 8V49N231NLGI8 - Integrated Device Technology
San Jose, CA, USA
Clock Generator for Broadcom Processor
8V49N231NLGI8
Clock Generator for Broadcom Processor 8V49N231NLGI8
The IDT8V49N231I is a high-performance PLL -based clock generator designed to interface with Broadcom XLP2xxx processors. The IDT8V49N231I has one 25MHz crystal input to generate output frequencies to support XLP Core/ DDR3 , USB , SGMII / XAUI and PCIe reference clocks in a single chip. The IDT8V49N231I low jitter VCO easily meets PCI Express Gen 1, 2 and 3 requirements. Excellent phase noise performance is maintained with IDT ’s Fourth Generation FemtoClock® NG technology.

The IDT8V49N231I is a high-performance PLL -based clock generator designed to interface with Broadcom XLP2xxx processors. The IDT8V49N231I has one 25MHz crystal input to generate output frequencies to support XLP Core/ DDR3 , USB , SGMII / XAUI and PCIe reference clocks in a single chip. The IDT8V49N231I low jitter VCO easily meets PCI Express Gen 1, 2 and 3 requirements. Excellent phase noise performance is maintained with IDT ’s Fourth Generation FemtoClock® NG technology.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Clocks
Product Number 8V49N231NLGI8
Product Name Clock Generator for Broadcom Processor
Device Type Clock Generator
Bus Interface LVDS; LVCMOS,LVDS,HCSL
Package Type Surface Mount; VFQFPN
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Real Time Clocks - 2195-RV-3129-C3-32.768KHZ-OPTION-A-TA-QC-T3-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
2 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4153YCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 4000 MHz
View Details
Real Time Clocks - 1913504P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details