Integrated Device Technology Clock Generator For Cavium Processors 8V41N010NLGI8

Description
The 8V41N010 is a PLL -based clock generator specifically designed for Cavium Networks Octeon II processors. This high performance device is optimized to generate the processor core reference clock, the PCI -Express, sRIO, XAUI , SerDes reference clocks and the clocks for both the Gigabit Ethernet MAC and PHY . The output frequencies are generated from a 25 MHz external input source or an external 25 MHz parallel resonant crystal. The industrial temperature range of the 8V41N010 supports telecommunication, networking,and storage requirements.
Datasheet
Description
The 8V41N010 is a PLL -based clock generator specifically designed for Cavium Networks Octeon II processors. This high performance device is optimized to generate the processor core reference clock, the PCI -Express, sRIO, XAUI , SerDes reference clocks and the clocks for both the Gigabit Ethernet MAC and PHY . The output frequencies are generated from a 25 MHz external input source or an external 25 MHz parallel resonant crystal. The industrial temperature range of the 8V41N010 supports telecommunication, networking,and storage requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generator For Cavium Processors - 8V41N010NLGI8 - Integrated Device Technology
San Jose, CA, USA
Clock Generator For Cavium Processors
8V41N010NLGI8
Clock Generator For Cavium Processors 8V41N010NLGI8
The 8V41N010 is a PLL -based clock generator specifically designed for Cavium Networks Octeon II processors. This high performance device is optimized to generate the processor core reference clock, the PCI -Express, sRIO, XAUI , SerDes reference clocks and the clocks for both the Gigabit Ethernet MAC and PHY . The output frequencies are generated from a 25 MHz external input source or an external 25 MHz parallel resonant crystal. The industrial temperature range of the 8V41N010 supports telecommunication, networking,and storage requirements.

The 8V41N010 is a PLL -based clock generator specifically designed for Cavium Networks Octeon II processors. This high performance device is optimized to generate the processor core reference clock, the PCI -Express, sRIO, XAUI , SerDes reference clocks and the clocks for both the Gigabit Ethernet MAC and PHY . The output frequencies are generated from a 25 MHz external input source or an external 25 MHz parallel resonant crystal. The industrial temperature range of the 8V41N010 supports telecommunication, networking,and storage requirements.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Clocks
Product Number 8V41N010NLGI8
Product Name Clock Generator For Cavium Processors
Device Type Clock Generator
Bus Interface LVCMOS,HCSL
Package Type Surface Mount; VFQFPN
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-7BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1800 MHz
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51210-B12250-GMR - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
2 suppliers
Clock Synthesizers - 9127325 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; SSOP
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers