Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8SLVP1204ANLGI8 8SLVP1204ANLGI8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1010574-8SLVP1204ANL GI8 Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, LVDS, LVPECL Output: LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-VFQFN (3x3) Supply Voltage - Operating: 2.375 V to 3.63 V Maximum Input Frequency: 2GHz Differential - Input and Output: Yes/Yes Alternative Parts (Cross-Reference): CDCLVP1204RGTT; 8SLVP1204ANLGI; 8SLVP1204ANLGI/W; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1010574-8SLVP1204ANL GI8 Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, LVDS, LVPECL Output: LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-VFQFN (3x3) Supply Voltage - Operating: 2.375 V to 3.63 V Maximum Input Frequency: 2GHz Differential - Input and Output: Yes/Yes Alternative Parts (Cross-Reference): CDCLVP1204RGTT; 8SLVP1204ANLGI; 8SLVP1204ANLGI/W; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8SLVP1204ANLGI8 - 1010574-8SLVP1204ANLGI8 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8SLVP1204ANLGI8
1010574-8SLVP1204ANLGI8
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8SLVP1204ANLGI8 1010574-8SLVP1204ANLGI8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1010574-8SLVP1204ANL GI8 Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, LVDS, LVPECL Output: LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-VFQFN (3x3) Supply Voltage - Operating: 2.375 V to 3.63 V Maximum Input Frequency: 2GHz Differential - Input and Output: Yes/Yes Alternative Parts (Cross-Reference): CDCLVP1204RGTT; 8SLVP1204ANLGI; 8SLVP1204ANLGI/W; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1010574-8SLVP1204ANLGI8
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CML, LVDS, LVPECL
Output: LVPECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-VFQFN (3x3)
Supply Voltage - Operating: 2.375 V to 3.63 V
Maximum Input Frequency: 2GHz
Differential - Input and Output: Yes/Yes
Alternative Parts (Cross-Reference): CDCLVP1204RGTT; 8SLVP1204ANLGI; 8SLVP1204ANLGI/W;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1010574-8SLVP1204ANLGI8
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8SLVP1204ANLGI8
Device Type Clock Driver
Bus Interface ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount; 16-VFQFN (3x3)
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1897238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type sop
Features / Standards RoHS
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51210-B11153-GM - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
2 suppliers
I²C Real-Time Clock Module - RV-3032-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface I2C
Package Type Surface Mount
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers