Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8S89831AKILFT 8S89831AKILFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 087587-8S89831AKILFT Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, LVDS, LVPECL, SSTL Output: ECL, LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-VFQFPN (3x3) Supply Voltage - Operating: 2.375 V to 3.465 V Maximum Input Frequency: 2.1GHz Differential - Input and Output: Yes/Yes Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 087587-8S89831AKILFT Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, LVDS, LVPECL, SSTL Output: ECL, LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-VFQFPN (3x3) Supply Voltage - Operating: 2.375 V to 3.465 V Maximum Input Frequency: 2.1GHz Differential - Input and Output: Yes/Yes Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8S89831AKILFT - 087587-8S89831AKILFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8S89831AKILFT
087587-8S89831AKILFT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8S89831AKILFT 087587-8S89831AKILFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 087587-8S89831AKILFT Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, LVDS, LVPECL, SSTL Output: ECL, LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-VFQFPN (3x3) Supply Voltage - Operating: 2.375 V to 3.465 V Maximum Input Frequency: 2.1GHz Differential - Input and Output: Yes/Yes Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 087587-8S89831AKILFT
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CML, LVDS, LVPECL, SSTL
Output: ECL, LVPECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-VFQFPN (3x3)
Supply Voltage - Operating: 2.375 V to 3.465 V
Maximum Input Frequency: 2.1GHz
Differential - Input and Output: Yes/Yes
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 087587-8S89831AKILFT
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8S89831AKILFT
Device Type Clock Driver
Bus Interface ECL; PECL; LVPECL; ECL, LVPECL
Package Type Surface Mount; 16-VFQFPN (3x3)
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Real Time Clocks - 1898627P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; PDIP; PDIP
Operating Temperature 0.0 C (32 F)
View Details
CD4046B-MIL CMOS Micropower Phase-Locked Loop - CD4046BF - Texas Instruments
Specs
Bus Interface CMOS
Package Type CDIP,DIESALE,WAFERSALE
Supply Voltage 3 to 18 volts
View Details
4 suppliers