Integrated Device Technology OC-12/STM-4 AND OC-3/STM-1 CLOCK/DATA RECOVERY DEVICE 894D115AGI-04LF

Description
The 894D115I -04 is a clock and data recovery circuit. The device is designed to extract the clock signal from a NRZ -coded STM -4 ( OC -12/ STS -12) or STM -1 ( OC -3/ STS -3) input data signal. The output signals of the device are the recovered clock and retimed data signals. Input and output are differential signals for best signal integrity and to support high clock and data rates. All control inputs and outputs are single-ended signals. An internal PLL is used for clock generation and recovery. An external clock input is provided to establish an initial operating frequency of the clock recovery PLL and to provide a clock reference in the absence of serial input data. The device supports a signal detect input and a lock detect output. A bypass circuit is provided to facilitate factory tests.
Datasheet
Description
The 894D115I -04 is a clock and data recovery circuit. The device is designed to extract the clock signal from a NRZ -coded STM -4 ( OC -12/ STS -12) or STM -1 ( OC -3/ STS -3) input data signal. The output signals of the device are the recovered clock and retimed data signals. Input and output are differential signals for best signal integrity and to support high clock and data rates. All control inputs and outputs are single-ended signals. An internal PLL is used for clock generation and recovery. An external clock input is provided to establish an initial operating frequency of the clock recovery PLL and to provide a clock reference in the absence of serial input data. The device supports a signal detect input and a lock detect output. A bypass circuit is provided to facilitate factory tests.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OC-12/STM-4 AND OC-3/STM-1 CLOCK/DATA RECOVERY DEVICE - 894D115AGI-04LF - Integrated Device Technology
San Jose, CA, USA
OC-12/STM-4 AND OC-3/STM-1 CLOCK/DATA RECOVERY DEVICE
894D115AGI-04LF
OC-12/STM-4 AND OC-3/STM-1 CLOCK/DATA RECOVERY DEVICE 894D115AGI-04LF
The 894D115I -04 is a clock and data recovery circuit. The device is designed to extract the clock signal from a NRZ -coded STM -4 ( OC -12/ STS -12) or STM -1 ( OC -3/ STS -3) input data signal. The output signals of the device are the recovered clock and retimed data signals. Input and output are differential signals for best signal integrity and to support high clock and data rates. All control inputs and outputs are single-ended signals. An internal PLL is used for clock generation and recovery. An external clock input is provided to establish an initial operating frequency of the clock recovery PLL and to provide a clock reference in the absence of serial input data. The device supports a signal detect input and a lock detect output. A bypass circuit is provided to facilitate factory tests.

The 894D115I -04 is a clock and data recovery circuit. The device is designed to extract the clock signal from a NRZ -coded STM -4 ( OC -12/ STS -12) or STM -1 ( OC -3/ STS -3) input data signal. The output signals of the device are the recovered clock and retimed data signals. Input and output are differential signals for best signal integrity and to support high clock and data rates. All control inputs and outputs are single-ended signals. An internal PLL is used for clock generation and recovery. An external clock input is provided to establish an initial operating frequency of the clock recovery PLL and to provide a clock reference in the absence of serial input data. The device supports a signal detect input and a lock detect output. A bypass circuit is provided to facilitate factory tests.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Clocks
Product Number 894D115AGI-04LF
Product Name OC-12/STM-4 AND OC-3/STM-1 CLOCK/DATA RECOVERY DEVICE
Device Type Real Time Clock
Bus Interface LVDS; LVDS
Package Type Surface Mount; TSSOP; TSSOP
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Application Specific - CY28410OXC-2 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 266 MHz
View Details
2 suppliers
Real-Time-Clock Module Smd 32.768Khz; Date Format Micro Crystal - 94M8777 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.2 to 5.5 volts
View Details
Real Time Clocks - 1904747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Edip
Operating Temperature 0.0 C (32 F)
View Details