Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 889474AKLFT 889474AKLFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776429-889474AKLFT Packaging: Reel package Type: Fanout Buffer (Distribution), Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 24-VFQFN Exposed Pad Frequency - Max: 2GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Input: CML, LVDS, LVHSTL, LVPECL Output: LVDS Family Name: 889474 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-VFQFN (4x4) Alternative Parts (Cross-Reference): SN65LVCP40RGZ; SN65LVCP40RGZTG4; SN65LVCP40RGZT; SN65LVCP40RGZR; Introduction Date: July 02, 2004 ECCN: EAR99 Country of Origin: Malaysia, Taiwan Estimated EOL Date: 2021 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776429-889474AKLFT Packaging: Reel package Type: Fanout Buffer (Distribution), Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 24-VFQFN Exposed Pad Frequency - Max: 2GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Input: CML, LVDS, LVHSTL, LVPECL Output: LVDS Family Name: 889474 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-VFQFN (4x4) Alternative Parts (Cross-Reference): SN65LVCP40RGZ; SN65LVCP40RGZTG4; SN65LVCP40RGZT; SN65LVCP40RGZR; Introduction Date: July 02, 2004 ECCN: EAR99 Country of Origin: Malaysia, Taiwan Estimated EOL Date: 2021 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 889474AKLFT - 776429-889474AKLFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 889474AKLFT
776429-889474AKLFT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 889474AKLFT 776429-889474AKLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776429-889474AKLFT Packaging: Reel package Type: Fanout Buffer (Distribution), Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 24-VFQFN Exposed Pad Frequency - Max: 2GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Input: CML, LVDS, LVHSTL, LVPECL Output: LVDS Family Name: 889474 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-VFQFN (4x4) Alternative Parts (Cross-Reference): SN65LVCP40RGZ; SN65LVCP40RGZTG4; SN65LVCP40RGZT; SN65LVCP40RGZR; Introduction Date: July 02, 2004 ECCN: EAR99 Country of Origin: Malaysia, Taiwan Estimated EOL Date: 2021 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776429-889474AKLFT
Packaging: Reel package
Type: Fanout Buffer (Distribution), Multiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 24-VFQFN Exposed Pad
Frequency - Max: 2GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 2.625 V
Input: CML, LVDS, LVHSTL, LVPECL
Output: LVDS
Family Name: 889474
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-VFQFN (4x4)
Alternative Parts (Cross-Reference): SN65LVCP40RGZ; SN65LVCP40RGZTG4; SN65LVCP40RGZT; SN65LVCP40RGZR;
Introduction Date: July 02, 2004
ECCN: EAR99
Country of Origin: Malaysia, Taiwan
Estimated EOL Date: 2021
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 776429-889474AKLFT
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 889474AKLFT
Device Type Clock Driver
Bus Interface LVDS; LVDS
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Real Time Clocks - 2195-RV-8564-C3-32.768KHZ-20PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1 to 5.5 volts
View Details
7 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4153BRU - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 4000 MHz
View Details
Clock Synthesizers - 7089782 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type Cp 24 2
View Details