Integrated Device Technology Low Voltage,Low Skew,PCI/PCI-X Clock Generator 8761CYLF

Description
The 8761 is a low voltage, low skew PCI / PCI -X Clock Generator. The 8761 has a selectable REF_CLK or crystal input. The REF_CLK input accepts LVCMOS or LVTTL input levels. The 8761 has a fully intgrated PLL along with frequency configurable clock and feedback outputs for multiplying and regenerating clocks with "zero delay". Using a 20MHz or 25MHz crystal or a 33.333MHz or 66.666MHz reference frequency, the 8761 will generate output frequencies of 33.333MHz, 66.666MHz, 100MHz and 133.333MHz simultaneously. The low impedance LVCMOS / LVTTL outputs of the 8761 are designed to drive 50? series or parallel terminated transmission lines.
Datasheet
Description
The 8761 is a low voltage, low skew PCI / PCI -X Clock Generator. The 8761 has a selectable REF_CLK or crystal input. The REF_CLK input accepts LVCMOS or LVTTL input levels. The 8761 has a fully intgrated PLL along with frequency configurable clock and feedback outputs for multiplying and regenerating clocks with "zero delay". Using a 20MHz or 25MHz crystal or a 33.333MHz or 66.666MHz reference frequency, the 8761 will generate output frequencies of 33.333MHz, 66.666MHz, 100MHz and 133.333MHz simultaneously. The low impedance LVCMOS / LVTTL outputs of the 8761 are designed to drive 50? series or parallel terminated transmission lines.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage,Low Skew,PCI/PCI-X Clock Generator - 8761CYLF - Integrated Device Technology
San Jose, CA, USA
Low Voltage,Low Skew,PCI/PCI-X Clock Generator
8761CYLF
Low Voltage,Low Skew,PCI/PCI-X Clock Generator 8761CYLF
The 8761 is a low voltage, low skew PCI / PCI -X Clock Generator. The 8761 has a selectable REF_CLK or crystal input. The REF_CLK input accepts LVCMOS or LVTTL input levels. The 8761 has a fully intgrated PLL along with frequency configurable clock and feedback outputs for multiplying and regenerating clocks with "zero delay". Using a 20MHz or 25MHz crystal or a 33.333MHz or 66.666MHz reference frequency, the 8761 will generate output frequencies of 33.333MHz, 66.666MHz, 100MHz and 133.333MHz simultaneously. The low impedance LVCMOS / LVTTL outputs of the 8761 are designed to drive 50? series or parallel terminated transmission lines.

The 8761 is a low voltage, low skew PCI / PCI -X Clock Generator. The 8761 has a selectable REF_CLK or crystal input. The REF_CLK input accepts LVCMOS or LVTTL input levels. The 8761 has a fully intgrated PLL along with frequency configurable clock and feedback outputs for multiplying and regenerating clocks with "zero delay". Using a 20MHz or 25MHz crystal or a 33.333MHz or 66.666MHz reference frequency, the 8761 will generate output frequencies of 33.333MHz, 66.666MHz, 100MHz and 133.333MHz simultaneously. The low impedance LVCMOS / LVTTL outputs of the 8761 are designed to drive 50? series or parallel terminated transmission lines.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Clocks
Product Number 8761CYLF
Product Name Low Voltage,Low Skew,PCI/PCI-X Clock Generator
Device Type Clock Generator
Bus Interface LVCMOS,LVTTL
Package Type Surface Mount; TQFP
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs - CDC351IDBR - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
4 suppliers
Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details