Integrated Device Technology 700MHz, Differential-to-3.3V LVPECL Zero Delay Clock Generator 8735BKI-21LFT

Description
The 8735BI -21 is a highly versatile 1:1 Differential-to-3.3V LVPECL clock generator. The CLK , nCLK pair can accept most standard differential input levels. The 8735BI -21 has a fully integrated PLL and can be configured as zero delay buffer, multiplier or divider, and has an output frequency range of 31.25MHz to 700MHz. The reference divider, feedback divider and output divider are each programmable, thereby allowing for the following output-to-input frequency ratios: 8:1, 4:1, 2:1, 1:1, 1:2, 1:4, 1:8. The external feedback allows the device to achieve “zero delay” between the input clock and the output clocks. The PLL_SEL pin can be used to bypass the PLL for system test and debug purposes. In bypass mode, the reference clock is routed around the PLL and into the internal output dividers.
Datasheet
Description
The 8735BI -21 is a highly versatile 1:1 Differential-to-3.3V LVPECL clock generator. The CLK , nCLK pair can accept most standard differential input levels. The 8735BI -21 has a fully integrated PLL and can be configured as zero delay buffer, multiplier or divider, and has an output frequency range of 31.25MHz to 700MHz. The reference divider, feedback divider and output divider are each programmable, thereby allowing for the following output-to-input frequency ratios: 8:1, 4:1, 2:1, 1:1, 1:2, 1:4, 1:8. The external feedback allows the device to achieve “zero delay” between the input clock and the output clocks. The PLL_SEL pin can be used to bypass the PLL for system test and debug purposes. In bypass mode, the reference clock is routed around the PLL and into the internal output dividers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
700MHz, Differential-to-3.3V LVPECL Zero Delay Clock Generator - 8735BKI-21LFT - Integrated Device Technology
San Jose, CA, USA
700MHz, Differential-to-3.3V LVPECL Zero Delay Clock Generator
8735BKI-21LFT
700MHz, Differential-to-3.3V LVPECL Zero Delay Clock Generator 8735BKI-21LFT
The 8735BI -21 is a highly versatile 1:1 Differential-to-3.3V LVPECL clock generator. The CLK , nCLK pair can accept most standard differential input levels. The 8735BI -21 has a fully integrated PLL and can be configured as zero delay buffer, multiplier or divider, and has an output frequency range of 31.25MHz to 700MHz. The reference divider, feedback divider and output divider are each programmable, thereby allowing for the following output-to-input frequency ratios: 8:1, 4:1, 2:1, 1:1, 1:2, 1:4, 1:8. The external feedback allows the device to achieve “zero delay” between the input clock and the output clocks. The PLL_SEL pin can be used to bypass the PLL for system test and debug purposes. In bypass mode, the reference clock is routed around the PLL and into the internal output dividers.

The 8735BI -21 is a highly versatile 1:1 Differential-to-3.3V LVPECL clock generator. The CLK , nCLK pair can accept most standard differential input levels. The 8735BI -21 has a fully integrated PLL and can be configured as zero delay buffer, multiplier or divider, and has an output frequency range of 31.25MHz to 700MHz. The reference divider, feedback divider and output divider are each programmable, thereby allowing for the following output-to-input frequency ratios: 8:1, 4:1, 2:1, 1:1, 1:2, 1:4, 1:8. The external feedback allows the device to achieve “zero delay” between the input clock and the output clocks. The PLL_SEL pin can be used to bypass the PLL for system test and debug purposes. In bypass mode, the reference clock is routed around the PLL and into the internal output dividers.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Clocks
Product Number 8735BKI-21LFT
Product Name 700MHz, Differential-to-3.3V LVPECL Zero Delay Clock Generator
Device Type Clock Generator
Bus Interface LVPECL; LVPECL
Package Type Surface Mount; VFQFPN
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

CDC2582 3.3V PLL Clock Driver with LVPECL Input and 12 LVTTL Outputs - CDC2582PAHG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type TQFP
Supply Voltage 3.3 volts
View Details
3 suppliers
Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-2BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2170 MHz
View Details
Clock and Timing IC - 690-RV-3028-C7 32.768KHZ 1PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.1 to 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
7 suppliers