Integrated Device Technology Low Skew, 1,2 LVCMOS/LVTTL Clock Generator 8701CYLFT

Description
The 8701 is a low skew, ÷1, ÷2 LVCMOS / LVTTL Clock Generator . The low impedance LVCMOS outputs are designed to drive 50? series orparallel terminated transmission lines. The effective fanout can be increased from 20 to 40 by utilizing the ability of the outputs to drive two series terminated lines. The divide select inputs, DIV_SELx, control the output frequency of each bank. The outputs can be utilized in the ÷1, ÷2 or a combination of ÷1 and ÷2 modes. The bank enable inputs, BANK_EN0:1, support enabling and disabling each bank of outputs individually. The master reset input, nMR/ OE , resets the internal frequency dividers and also controls the active and high impedance states of all outputs. The 8701 is characterized at 3.3V and mixed 3.3V input supply, and 2.5V output supply operating modes. Guaranteed bank, output and part-to-part skew characteristics make the 8701 ideal for those clock distribution applications demanding well defined performance and repeatability.
Datasheet
Description
The 8701 is a low skew, ÷1, ÷2 LVCMOS / LVTTL Clock Generator . The low impedance LVCMOS outputs are designed to drive 50? series orparallel terminated transmission lines. The effective fanout can be increased from 20 to 40 by utilizing the ability of the outputs to drive two series terminated lines. The divide select inputs, DIV_SELx, control the output frequency of each bank. The outputs can be utilized in the ÷1, ÷2 or a combination of ÷1 and ÷2 modes. The bank enable inputs, BANK_EN0:1, support enabling and disabling each bank of outputs individually. The master reset input, nMR/ OE , resets the internal frequency dividers and also controls the active and high impedance states of all outputs. The 8701 is characterized at 3.3V and mixed 3.3V input supply, and 2.5V output supply operating modes. Guaranteed bank, output and part-to-part skew characteristics make the 8701 ideal for those clock distribution applications demanding well defined performance and repeatability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Skew, 1,2 LVCMOS/LVTTL Clock Generator - 8701CYLFT - Integrated Device Technology
San Jose, CA, USA
Low Skew, 1,2 LVCMOS/LVTTL Clock Generator
8701CYLFT
Low Skew, 1,2 LVCMOS/LVTTL Clock Generator 8701CYLFT
The 8701 is a low skew, ÷1, ÷2 LVCMOS / LVTTL Clock Generator . The low impedance LVCMOS outputs are designed to drive 50? series orparallel terminated transmission lines. The effective fanout can be increased from 20 to 40 by utilizing the ability of the outputs to drive two series terminated lines. The divide select inputs, DIV_SELx, control the output frequency of each bank. The outputs can be utilized in the ÷1, ÷2 or a combination of ÷1 and ÷2 modes. The bank enable inputs, BANK_EN0:1, support enabling and disabling each bank of outputs individually. The master reset input, nMR/ OE , resets the internal frequency dividers and also controls the active and high impedance states of all outputs. The 8701 is characterized at 3.3V and mixed 3.3V input supply, and 2.5V output supply operating modes. Guaranteed bank, output and part-to-part skew characteristics make the 8701 ideal for those clock distribution applications demanding well defined performance and repeatability.

The 8701 is a low skew, ÷1, ÷2 LVCMOS / LVTTL Clock Generator . The low impedance LVCMOS outputs are designed to drive 50? series orparallel terminated transmission lines. The effective fanout can be increased from 20 to 40 by utilizing the ability of the outputs to drive two series terminated lines.

The divide select inputs, DIV_SELx, control the output frequency of each bank. The outputs can be utilized in the ÷1, ÷2 or a combination of ÷1 and ÷2 modes. The bank enable inputs, BANK_EN0:1, support enabling and disabling each bank of outputs individually. The master reset input, nMR/ OE , resets the internal frequency dividers and also controls the active and high impedance states of all outputs.

The 8701 is characterized at 3.3V and mixed 3.3V input supply, and 2.5V output supply operating modes. Guaranteed bank, output and part-to-part skew characteristics make the 8701 ideal for those clock distribution applications demanding well defined performance and repeatability.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Clocks
Product Number 8701CYLFT
Product Name Low Skew, 1,2 LVCMOS/LVTTL Clock Generator
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; TQFP
Supply Voltage 2.5 to 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-5BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1400 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI51211-A1BAFMR - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 8-WFDFN Exposed Pad
View Details
Real Time Clocks - 1897238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type sop
Features / Standards RoHS
View Details
Real Time Clocks - 50-ECS-RTC-3225-5609-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers