Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8543BGLFT 8543BGLFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 803532-8543BGLFT Packaging: Reel Type: Fanout Buffer (Distribution), Multiplexer Mounting Style: SMD Frequency - Max: 800MHz Number of Circuits: 1 Input: CML, HCSL, LVDS, LVHSTL, LVPECL, SSTL Output: LVDS Supplier Device Package: 20-TSSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V Part Number Series: ICS8543
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 803532-8543BGLFT Packaging: Reel Type: Fanout Buffer (Distribution), Multiplexer Mounting Style: SMD Frequency - Max: 800MHz Number of Circuits: 1 Input: CML, HCSL, LVDS, LVHSTL, LVPECL, SSTL Output: LVDS Supplier Device Package: 20-TSSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V Part Number Series: ICS8543
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8543BGLFT
803532-8543BGLFT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8543BGLFT 803532-8543BGLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 803532-8543BGLFT Packaging: Reel Type: Fanout Buffer (Distribution), Multiplexer Mounting Style: SMD Frequency - Max: 800MHz Number of Circuits: 1 Input: CML, HCSL, LVDS, LVHSTL, LVPECL, SSTL Output: LVDS Supplier Device Package: 20-TSSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V Part Number Series: ICS8543

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 803532-8543BGLFT
Packaging: Reel
Type: Fanout Buffer (Distribution), Multiplexer
Mounting Style: SMD
Frequency - Max: 800MHz
Number of Circuits: 1
Input: CML, HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output: LVDS
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.135V ~ 3.465V
Part Number Series: ICS8543

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 803532-8543BGLFT
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8543BGLFT
Device Type Clock Driver
Bus Interface LVDS; LVDS
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CDCE937 Programmable 3-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE937PWR - Texas Instruments
Specs
Bus Interface LVCMOS
Package Type TSSOP
Supply Voltage 1.8 volts
View Details
8 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9518-2ABCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2330 MHz
View Details
Real Time Clocks - 2195-RV-8263-C8-32.768KHZ-20PPM-TA-QCDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details