Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8543BGILFT 8543BGILFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1010406-8543BGILFT Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, HCSL, LVDS, LVHSTL, LVPECL, SSTL Output: LVDS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 650MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1010406-8543BGILFT Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, HCSL, LVDS, LVHSTL, LVPECL, SSTL Output: LVDS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 650MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8543BGILFT - 1010406-8543BGILFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8543BGILFT
1010406-8543BGILFT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8543BGILFT 1010406-8543BGILFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1010406-8543BGILFT Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, HCSL, LVDS, LVHSTL, LVPECL, SSTL Output: LVDS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 650MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1010406-8543BGILFT
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CML, HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output: LVDS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 650MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1010406-8543BGILFT
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8543BGILFT
Device Type Clock Driver
Bus Interface LVDS; LVDS
Package Type Surface Mount; 20-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9516-1BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2950 MHz
View Details
Real Time Clocks - 1905189P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; EDIP
Operating Temperature 0.0 C (32 F)
View Details