Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 85411AMLF 85411AMLF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 721917-85411AMLF Packaging: Tube Type: Fanout Buffer (Distribution) Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Frequency - Max: 650MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.97 V ~ 3.63 V Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL Output: LVDS Family Name: 85411 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MC100EP11D; CY2DP1502SXC; MC100EL11DR2; Introduction Date: May 21, 2003 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 721917-85411AMLF Packaging: Tube Type: Fanout Buffer (Distribution) Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Frequency - Max: 650MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.97 V ~ 3.63 V Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL Output: LVDS Family Name: 85411 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MC100EP11D; CY2DP1502SXC; MC100EL11DR2; Introduction Date: May 21, 2003 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 85411AMLF
721917-85411AMLF
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 85411AMLF 721917-85411AMLF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 721917-85411AMLF Packaging: Tube Type: Fanout Buffer (Distribution) Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Frequency - Max: 650MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.97 V ~ 3.63 V Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL Output: LVDS Family Name: 85411 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MC100EP11D; CY2DP1502SXC; MC100EL11DR2; Introduction Date: May 21, 2003 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 721917-85411AMLF
Packaging: Tube
Type: Fanout Buffer (Distribution)
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Frequency - Max: 650MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.97 V ~ 3.63 V
Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output: LVDS
Family Name: 85411
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.idt.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): MC100EP11D; CY2DP1502SXC; MC100EL11DR2;
Introduction Date: May 21, 2003
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 721917-85411AMLF
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 85411AMLF
Device Type Clock Driver
Bus Interface LVDS; LVDS
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-6BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1250 MHz
View Details
Clock/Timing - Application Specific - CY28410OXC - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 266 MHz
View Details
2 suppliers
Real Time Clocks - 1905806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
Real Time Clocks - 50-ECS-RTC-3225-5609-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers