Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 85408BGLFT 85408BGLFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 744078-85408BGLFT Packaging: Reel - TR Type: Fanout Buffer (Distribution) Operating Temperature Range: 0°C ~ 70°C Package: 24-TSSOP (0.173", 4.40mm Width) Frequency - Max: 700MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL Output: LVDS Family Name: 85408 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 24-TSSOP Alternative Parts (Cross-Reference): CY2DP818ZC; CY2DP818ZC-2T; CY2DP818ZXC-2T; Introduction Date: June 09, 2003 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 744078-85408BGLFT Packaging: Reel - TR Type: Fanout Buffer (Distribution) Operating Temperature Range: 0°C ~ 70°C Package: 24-TSSOP (0.173", 4.40mm Width) Frequency - Max: 700MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL Output: LVDS Family Name: 85408 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 24-TSSOP Alternative Parts (Cross-Reference): CY2DP818ZC; CY2DP818ZC-2T; CY2DP818ZXC-2T; Introduction Date: June 09, 2003 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 85408BGLFT
744078-85408BGLFT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 85408BGLFT 744078-85408BGLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 744078-85408BGLFT Packaging: Reel - TR Type: Fanout Buffer (Distribution) Operating Temperature Range: 0°C ~ 70°C Package: 24-TSSOP (0.173", 4.40mm Width) Frequency - Max: 700MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL Output: LVDS Family Name: 85408 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 24-TSSOP Alternative Parts (Cross-Reference): CY2DP818ZC; CY2DP818ZC-2T; CY2DP818ZXC-2T; Introduction Date: June 09, 2003 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 744078-85408BGLFT
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Operating Temperature Range: 0°C ~ 70°C
Package: 24-TSSOP (0.173", 4.40mm Width)
Frequency - Max: 700MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output: LVDS
Family Name: 85408
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.idt.com
Manufacturer Package: 24-TSSOP
Alternative Parts (Cross-Reference): CY2DP818ZC; CY2DP818ZC-2T; CY2DP818ZXC-2T;
Introduction Date: June 09, 2003
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 744078-85408BGLFT
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 85408BGLFT
Device Type Clock Driver
Bus Interface LVDS; LVDS
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Real Time Clocks - 2195-RV-8564-C2-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 1 to 5.5 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 74HCT4046AN,112 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Through Hole
Frequency 21 MHz
View Details
Clock Synthesizers - 1921207 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details