Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 853S111BYILFT 853S111BYILFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 744077-853S111BYILFT Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 32-TQFP Exposed Pad Frequency - Max: 2.5GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.8 V Input: LVDS, LVPECL, SSTL Output: ECL, LVPECL Family Name: 853S111 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 32-PTQFP-EP (7x7) Alternative Parts (Cross-Reference): MC100LVEP111FAR2; MC100LVEP111FA; MC100LVEP111FAR2G; Introduction Date: April 04, 2007 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines, Republic of Korea, Singapore, Taiwan, Thailand Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 744077-853S111BYILFT Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 32-TQFP Exposed Pad Frequency - Max: 2.5GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.8 V Input: LVDS, LVPECL, SSTL Output: ECL, LVPECL Family Name: 853S111 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 32-PTQFP-EP (7x7) Alternative Parts (Cross-Reference): MC100LVEP111FAR2; MC100LVEP111FA; MC100LVEP111FAR2G; Introduction Date: April 04, 2007 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines, Republic of Korea, Singapore, Taiwan, Thailand Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 853S111BYILFT - 744077-853S111BYILFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 853S111BYILFT
744077-853S111BYILFT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 853S111BYILFT 744077-853S111BYILFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 744077-853S111BYILFT Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 32-TQFP Exposed Pad Frequency - Max: 2.5GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.8 V Input: LVDS, LVPECL, SSTL Output: ECL, LVPECL Family Name: 853S111 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 32-PTQFP-EP (7x7) Alternative Parts (Cross-Reference): MC100LVEP111FAR2; MC100LVEP111FA; MC100LVEP111FAR2G; Introduction Date: April 04, 2007 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines, Republic of Korea, Singapore, Taiwan, Thailand Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 744077-853S111BYILFT
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Multiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 32-TQFP Exposed Pad
Frequency - Max: 2.5GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 3.8 V
Input: LVDS, LVPECL, SSTL
Output: ECL, LVPECL
Family Name: 853S111
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.idt.com
Manufacturer Package: 32-PTQFP-EP (7x7)
Alternative Parts (Cross-Reference): MC100LVEP111FAR2; MC100LVEP111FA; MC100LVEP111FAR2G;
Introduction Date: April 04, 2007
ECCN: EAR99
Country of Origin: China, Indonesia, Malaysia, Philippines, Republic of Korea, Singapore, Taiwan, Thailand
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 744077-853S111BYILFT
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 853S111BYILFT
Device Type Clock Driver
Bus Interface ECL; PECL; LVPECL; ECL, LVPECL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
I²C Real-Time Clock Module - RV-8263-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; I2C
Package Type Surface Mount
View Details
Clock/Timing - Clock Buffers, Drivers - 59920ZQ-59920-7SOI - Lingto Electronic Limited
Specs
Device Type Clock Driver
View Details
Clock Synthesizers - 1581951 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type CP
View Details