Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8535AGI-01LF 8535AGI-01LF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 810538-8535AGI-01LF Packaging: Tube Type: Fanout Buffer (Distribution), Multiplexer Mounting Style: SMD Frequency - Max: 266MHz Number of Circuits: 1 Input: LVCMOS, LVTTL Output: LVPECL Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 74 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V Part Number Series: ICS8535-01
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 810538-8535AGI-01LF Packaging: Tube Type: Fanout Buffer (Distribution), Multiplexer Mounting Style: SMD Frequency - Max: 266MHz Number of Circuits: 1 Input: LVCMOS, LVTTL Output: LVPECL Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 74 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V Part Number Series: ICS8535-01
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8535AGI-01LF
810538-8535AGI-01LF
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8535AGI-01LF 810538-8535AGI-01LF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 810538-8535AGI-01LF Packaging: Tube Type: Fanout Buffer (Distribution), Multiplexer Mounting Style: SMD Frequency - Max: 266MHz Number of Circuits: 1 Input: LVCMOS, LVTTL Output: LVPECL Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 74 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V Part Number Series: ICS8535-01

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 810538-8535AGI-01LF
Packaging: Tube
Type: Fanout Buffer (Distribution), Multiplexer
Mounting Style: SMD
Frequency - Max: 266MHz
Number of Circuits: 1
Input: LVCMOS, LVTTL
Output: LVPECL
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 74
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.135V ~ 3.465V
Part Number Series: ICS8535-01

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 810538-8535AGI-01LF
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8535AGI-01LF
Device Type Clock Driver
Bus Interface ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY28508OXCT - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 333 MHz
View Details
Real Time Clocks - 2195-RV-2123-C2-32.768KHZ-20PPM-TA-QA-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 5.5 volts
View Details
2 suppliers
Real Time Clocks - 1897209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Operating Temperature 0.0 C (32 F)
View Details
DIP Clock and Timing IC - 690-BQ3287MT-SB2 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Rail/Tube
Operating Temperature 0.0 C (32 F)
Features / Standards RoHS
View Details
3 suppliers