Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8533AG-01LFT 8533AG-01LFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 007610-8533AG-01LFT Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, HCSL, LVDS, LVHSTL, LVPECL, SSTL Output: LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-TSSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 650MHz Differential - Input and Output: Yes/Yes Alternative Parts (Cross-Reference): CY2DP1504ZXIT; 8533AGI-31; 8533AG-01LNT; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 007610-8533AG-01LFT Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, HCSL, LVDS, LVHSTL, LVPECL, SSTL Output: LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-TSSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 650MHz Differential - Input and Output: Yes/Yes Alternative Parts (Cross-Reference): CY2DP1504ZXIT; 8533AGI-31; 8533AG-01LNT; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8533AG-01LFT - 007610-8533AG-01LFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8533AG-01LFT
007610-8533AG-01LFT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8533AG-01LFT 007610-8533AG-01LFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 007610-8533AG-01LFT Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, HCSL, LVDS, LVHSTL, LVPECL, SSTL Output: LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-TSSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 650MHz Differential - Input and Output: Yes/Yes Alternative Parts (Cross-Reference): CY2DP1504ZXIT; 8533AGI-31; 8533AG-01LNT; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 007610-8533AG-01LFT
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CML, HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output: LVPECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 650MHz
Differential - Input and Output: Yes/Yes
Alternative Parts (Cross-Reference): CY2DP1504ZXIT; 8533AGI-31; 8533AG-01LNT;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 007610-8533AG-01LFT
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8533AG-01LFT
Device Type Clock Driver
Bus Interface ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount; 20-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4212BRU - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2700 MHz
View Details
Real Time Clocks - 1916881P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; SOIC
Features / Standards RoHS
View Details
CDCE913 Programmable 1-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE913PWG4 - Texas Instruments
Specs
Package Type TSSOP
Supply Voltage 1.8 volts
Frequency 230 MHz
View Details
7 suppliers