Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 85314BMI-01LFT 85314BMI-01LFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776417-85314BMI-01LF T Packaging: Reel package Type: Fanout Buffer (Distribution), Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 20-SOIC (0.295", 7.50mm Width) Frequency - Max: 700MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.8 V Input: HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, SSTL Output: LVPECL Family Name: 85314-01 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): MC100EL14DW; MC100EL14DWR2; MC100EL14DWR2G; MAX9316EWP; Introduction Date: March 31, 2003 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776417-85314BMI-01LF T Packaging: Reel package Type: Fanout Buffer (Distribution), Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 20-SOIC (0.295", 7.50mm Width) Frequency - Max: 700MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.8 V Input: HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, SSTL Output: LVPECL Family Name: 85314-01 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): MC100EL14DW; MC100EL14DWR2; MC100EL14DWR2G; MAX9316EWP; Introduction Date: March 31, 2003 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 85314BMI-01LFT - 776417-85314BMI-01LFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 85314BMI-01LFT
776417-85314BMI-01LFT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 85314BMI-01LFT 776417-85314BMI-01LFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776417-85314BMI-01LF T Packaging: Reel package Type: Fanout Buffer (Distribution), Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 20-SOIC (0.295", 7.50mm Width) Frequency - Max: 700MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.8 V Input: HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, SSTL Output: LVPECL Family Name: 85314-01 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): MC100EL14DW; MC100EL14DWR2; MC100EL14DWR2G; MAX9316EWP; Introduction Date: March 31, 2003 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776417-85314BMI-01LFT
Packaging: Reel package
Type: Fanout Buffer (Distribution), Multiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SOIC (0.295", 7.50mm Width)
Frequency - Max: 700MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 3.8 V
Input: HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, SSTL
Output: LVPECL
Family Name: 85314-01
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): MC100EL14DW; MC100EL14DWR2; MC100EL14DWR2G; MAX9316EWP;
Introduction Date: March 31, 2003
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 776417-85314BMI-01LFT
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 85314BMI-01LFT
Device Type Clock Driver
Bus Interface ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Rtc, Spi, Rv-3049, 8Ppm, 10Son; Date Format Micro Crystal - 09X0511 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9518-1BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2650 MHz
View Details
Real Time Clocks - 1913504P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details