Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8521AYI-03LNT 8521AYI-03LNT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776415-8521AYI-03LNT Packaging: Reel package Type: Fanout Buffer (Distribution), Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 32-LQFP Frequency - Max: 500MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL Output: LVHSTL Part Status: Obsolete(EOL) Family Name: 8521-03 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-TQFP (7x7) Alternative Parts (Cross-Reference): SK2200LFT; SK2200LF; SY89809LTHTR; SY89809LTCTR; Introduction Date: March 19, 2003 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776415-8521AYI-03LNT Packaging: Reel package Type: Fanout Buffer (Distribution), Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 32-LQFP Frequency - Max: 500MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL Output: LVHSTL Part Status: Obsolete(EOL) Family Name: 8521-03 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-TQFP (7x7) Alternative Parts (Cross-Reference): SK2200LFT; SK2200LF; SY89809LTHTR; SY89809LTCTR; Introduction Date: March 19, 2003 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8521AYI-03LNT
776415-8521AYI-03LNT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8521AYI-03LNT 776415-8521AYI-03LNT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776415-8521AYI-03LNT Packaging: Reel package Type: Fanout Buffer (Distribution), Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 32-LQFP Frequency - Max: 500MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL Output: LVHSTL Part Status: Obsolete(EOL) Family Name: 8521-03 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-TQFP (7x7) Alternative Parts (Cross-Reference): SK2200LFT; SK2200LF; SY89809LTHTR; SY89809LTCTR; Introduction Date: March 19, 2003 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776415-8521AYI-03LNT
Packaging: Reel package
Type: Fanout Buffer (Distribution), Multiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 32-LQFP
Frequency - Max: 500MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output: LVHSTL
Part Status: Obsolete(EOL)
Family Name: 8521-03
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-TQFP (7x7)
Alternative Parts (Cross-Reference): SK2200LFT; SK2200LF; SY89809LTHTR; SY89809LTCTR;
Introduction Date: March 19, 2003
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 776415-8521AYI-03LNT
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8521AYI-03LNT
Device Type Clock Driver
Bus Interface HSTL; LVHSTL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4116BRUZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 550 MHz
View Details
Real Time Clocks - 1913286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
CDC516 3.3V Phase Lock Loop Clock Driver with 3-State Outputs - CDC516DGGRG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
8 suppliers