Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 85104AGILFT 85104AGILFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 808736-85104AGILFT Packaging: Reel Type: Fanout Buffer (Distribution), Multiplexer Mounting Style: SMD Frequency - Max: 500MHz Number of Circuits: 1 Input: HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, SSTL Output: HCSL Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.97V ~ 3.63V Part Number Series: ICS85104
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 808736-85104AGILFT Packaging: Reel Type: Fanout Buffer (Distribution), Multiplexer Mounting Style: SMD Frequency - Max: 500MHz Number of Circuits: 1 Input: HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, SSTL Output: HCSL Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.97V ~ 3.63V Part Number Series: ICS85104
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 85104AGILFT
808736-85104AGILFT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 85104AGILFT 808736-85104AGILFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 808736-85104AGILFT Packaging: Reel Type: Fanout Buffer (Distribution), Multiplexer Mounting Style: SMD Frequency - Max: 500MHz Number of Circuits: 1 Input: HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, SSTL Output: HCSL Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.97V ~ 3.63V Part Number Series: ICS85104

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 808736-85104AGILFT
Packaging: Reel
Type: Fanout Buffer (Distribution), Multiplexer
Mounting Style: SMD
Frequency - Max: 500MHz
Number of Circuits: 1
Input: HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, SSTL
Output: HCSL
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.97V ~ 3.63V
Part Number Series: ICS85104

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 808736-85104AGILFT
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 85104AGILFT
Device Type Clock Driver
Bus Interface HCSL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699HS-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
6 suppliers
Real Time Clocks - 6902848 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type Son
Operating Temperature -40 C (-40 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4154BRU-REEL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 4000 MHz
View Details
Real Time Clocks - 1913286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details