Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 851010AYILF 851010AYILF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 709189-851010AYILF Packaging: Tray Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 250MHz Input: HCSL, LVDS, LVHSTL, LVPECL Output: HCSL Part Status: Last Time Buy Categories: Integrated Circuits Supplier Device Package: 32-TQFP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-TQFP Exposed Pad Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: ICS851010 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 3.465V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 709189-851010AYILF Packaging: Tray Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 250MHz Input: HCSL, LVDS, LVHSTL, LVPECL Output: HCSL Part Status: Last Time Buy Categories: Integrated Circuits Supplier Device Package: 32-TQFP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-TQFP Exposed Pad Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: ICS851010 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 3.465V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 851010AYILF - 709189-851010AYILF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 851010AYILF
709189-851010AYILF
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 851010AYILF 709189-851010AYILF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 709189-851010AYILF Packaging: Tray Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 250MHz Input: HCSL, LVDS, LVHSTL, LVPECL Output: HCSL Part Status: Last Time Buy Categories: Integrated Circuits Supplier Device Package: 32-TQFP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-TQFP Exposed Pad Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: ICS851010 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 3.465V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 709189-851010AYILF
Packaging: Tray
Type: Fanout Buffer (Distribution)
Mounting Style: SMD
Frequency - Max: 250MHz
Input: HCSL, LVDS, LVHSTL, LVPECL
Output: HCSL
Part Status: Last Time Buy
Categories: Integrated Circuits
Supplier Device Package: 32-TQFP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 32-TQFP Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: ICS851010
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.135V ~ 3.465V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 709189-851010AYILF
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 851010AYILF
Device Type Clock Driver
Bus Interface HCSL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Clock/Timing - CY2SSTV857ZI-27T - Quarktwin Technology Ltd.
Specs
Device Type Clock Driver
Bus Interface SSTL
Package Type Surface Mount; 48-TFSOP (0.240\", 6.10mm Width)
View Details
2 suppliers
Real Time Clocks - 2195-RV-3129-C3-32.768KHZ-OPTION-A-TA-QC-T3-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
2 suppliers
Clock Synthesizers - 1921662 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details
CDC2509C 1-to-9 PLL Clock Driver - CDC2509CPW - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
6 suppliers