Integrated Device Technology HCSL/LVCMOS Clock Generator 8413S12BKILF

Description
The 8413S12BI is a PLL -based clock generator. This high performance device is optimized to generate the processor core reference clock, the PCI -Express, sRIO, XAUI , SerDes reference clocks and the clocks for both the Gigabit Ethernet MAC and PHY . The clock generator offers ultra low-jitter, low-skew clock outputs. The output frequencies are generated from a 25MHz external input source or an external 25MHz parallel resonant crystal. The industrial temperature range of the 8413S12BI supports telecommunication, networking, and storage requirements.
Datasheet
Description
The 8413S12BI is a PLL -based clock generator. This high performance device is optimized to generate the processor core reference clock, the PCI -Express, sRIO, XAUI , SerDes reference clocks and the clocks for both the Gigabit Ethernet MAC and PHY . The clock generator offers ultra low-jitter, low-skew clock outputs. The output frequencies are generated from a 25MHz external input source or an external 25MHz parallel resonant crystal. The industrial temperature range of the 8413S12BI supports telecommunication, networking, and storage requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HCSL/LVCMOS Clock Generator - 8413S12BKILF - Integrated Device Technology
San Jose, CA, USA
HCSL/LVCMOS Clock Generator
8413S12BKILF
HCSL/LVCMOS Clock Generator 8413S12BKILF
The 8413S12BI is a PLL -based clock generator. This high performance device is optimized to generate the processor core reference clock, the PCI -Express, sRIO, XAUI , SerDes reference clocks and the clocks for both the Gigabit Ethernet MAC and PHY . The clock generator offers ultra low-jitter, low-skew clock outputs. The output frequencies are generated from a 25MHz external input source or an external 25MHz parallel resonant crystal. The industrial temperature range of the 8413S12BI supports telecommunication, networking, and storage requirements.

The 8413S12BI is a PLL -based clock generator. This high performance device is optimized to generate the processor core reference clock, the PCI -Express, sRIO, XAUI , SerDes reference clocks and the clocks for both the Gigabit Ethernet MAC and PHY . The clock generator offers ultra low-jitter, low-skew clock outputs. The output frequencies are generated from a 25MHz external input source or an external 25MHz parallel resonant crystal. The industrial temperature range of the 8413S12BI supports telecommunication, networking, and storage requirements.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Clocks
Product Number 8413S12BKILF
Product Name HCSL/LVCMOS Clock Generator
Device Type Clock Generator
Bus Interface LVCMOS,HCSL
Package Type Surface Mount; VFQFPN
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Application Specific - CY2SSTV857ZXC-27T - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 200 MHz
View Details
2 suppliers
Real Time Clocks - 2195-RV-8063-C8-32.768KHZ-20PPM-TA-QCCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details
Real Time Clocks - 1897209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Operating Temperature 0.0 C (32 F)
View Details
CDC341 1-to-8 clock driver with tight AC specification - CDC341DWG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type SOIC
View Details
3 suppliers