Integrated Device Technology HCSL/LVCMOS Clock Generator 8413S12BKI-126LFT

Description
The 8413S12BI -126 is a PLL -based clock generator. This high performance device is optimized to generate the processor core reference clock, the PCI -Express, sRIO, XAUI , SerDes reference clocks and the clocks for both the Gigabit Ethernet MAC and PHY . The clock generator offers ultra low-jitter, low-skew clock outputs. The output frequencies are generated from a 25MHz external input source or an external 25MHz parallel resonant crystal. The industrial temperature range of the 8413S12BI -126 supports telecommunication, networking, and storage requirements.
Datasheet
Description
The 8413S12BI -126 is a PLL -based clock generator. This high performance device is optimized to generate the processor core reference clock, the PCI -Express, sRIO, XAUI , SerDes reference clocks and the clocks for both the Gigabit Ethernet MAC and PHY . The clock generator offers ultra low-jitter, low-skew clock outputs. The output frequencies are generated from a 25MHz external input source or an external 25MHz parallel resonant crystal. The industrial temperature range of the 8413S12BI -126 supports telecommunication, networking, and storage requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HCSL/LVCMOS Clock Generator - 8413S12BKI-126LFT - Integrated Device Technology
San Jose, CA, USA
HCSL/LVCMOS Clock Generator
8413S12BKI-126LFT
HCSL/LVCMOS Clock Generator 8413S12BKI-126LFT
The 8413S12BI -126 is a PLL -based clock generator. This high performance device is optimized to generate the processor core reference clock, the PCI -Express, sRIO, XAUI , SerDes reference clocks and the clocks for both the Gigabit Ethernet MAC and PHY . The clock generator offers ultra low-jitter, low-skew clock outputs. The output frequencies are generated from a 25MHz external input source or an external 25MHz parallel resonant crystal. The industrial temperature range of the 8413S12BI -126 supports telecommunication, networking, and storage requirements.

The 8413S12BI -126 is a PLL -based clock generator. This high performance device is optimized to generate the processor core reference clock, the PCI -Express, sRIO, XAUI , SerDes reference clocks and the clocks for both the Gigabit Ethernet MAC and PHY . The clock generator offers ultra low-jitter, low-skew clock outputs. The output frequencies are generated from a 25MHz external input source or an external 25MHz parallel resonant crystal. The industrial temperature range of the 8413S12BI -126 supports telecommunication, networking, and storage requirements.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Clocks
Product Number 8413S12BKI-126LFT
Product Name HCSL/LVCMOS Clock Generator
Device Type Clock Generator
Bus Interface LVCMOS,HCSL,LVTTL
Package Type Surface Mount; VFQFPN
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock Generators, PLLs, Frequency Synthesizers - SI51210-B12250-GMR - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
2 suppliers
CD74HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD74HC4046ANSRE4 - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 6 volts
View Details
7 suppliers
Clock/Timing - Real Time Clocks - RV-3029-C2-32.768KHZ-OPTION-A-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details