Integrated Device Technology Clock Generator For Cavium Processors 8413S09BKILF

Description
The 8413S09 is a PLL -based clock generator specifically designed for the Cavium Networks OCTEON Plus 58xx family of processors and Advanced Mezzanine Card ( AMC ) applications. This high performance device is optimized to generate the processor core reference clock, the PCI -Express, sRIO, XAUI , and SGMII SerDes reference clocks and the clock for Gigabit Ethernet MACs or PHYs. The clock generator offers ultra low-jitter, low-skew clock outputs, and edge rates that easily meet the input requirements for processor core reference, PCI -Express, sRIO, XAUI , and SGMII SerDes interfaces. The output frequencies are generated from a 25MHz external input source or an external 25MHz parallel resonant crystal.The industrial temperature range of the 8413S09 supports a variety of communications, networking, processor, DSP , data acquisition, storage and I/O application requirements.
Datasheet
Description
The 8413S09 is a PLL -based clock generator specifically designed for the Cavium Networks OCTEON Plus 58xx family of processors and Advanced Mezzanine Card ( AMC ) applications. This high performance device is optimized to generate the processor core reference clock, the PCI -Express, sRIO, XAUI , and SGMII SerDes reference clocks and the clock for Gigabit Ethernet MACs or PHYs. The clock generator offers ultra low-jitter, low-skew clock outputs, and edge rates that easily meet the input requirements for processor core reference, PCI -Express, sRIO, XAUI , and SGMII SerDes interfaces. The output frequencies are generated from a 25MHz external input source or an external 25MHz parallel resonant crystal.The industrial temperature range of the 8413S09 supports a variety of communications, networking, processor, DSP , data acquisition, storage and I/O application requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generator For Cavium Processors - 8413S09BKILF - Integrated Device Technology
San Jose, CA, USA
Clock Generator For Cavium Processors
8413S09BKILF
Clock Generator For Cavium Processors 8413S09BKILF
The 8413S09 is a PLL -based clock generator specifically designed for the Cavium Networks OCTEON Plus 58xx family of processors and Advanced Mezzanine Card ( AMC ) applications. This high performance device is optimized to generate the processor core reference clock, the PCI -Express, sRIO, XAUI , and SGMII SerDes reference clocks and the clock for Gigabit Ethernet MACs or PHYs. The clock generator offers ultra low-jitter, low-skew clock outputs, and edge rates that easily meet the input requirements for processor core reference, PCI -Express, sRIO, XAUI , and SGMII SerDes interfaces. The output frequencies are generated from a 25MHz external input source or an external 25MHz parallel resonant crystal.The industrial temperature range of the 8413S09 supports a variety of communications, networking, processor, DSP , data acquisition, storage and I/O application requirements.

The 8413S09 is a PLL -based clock generator specifically designed for the Cavium Networks OCTEON Plus 58xx family of processors and Advanced Mezzanine Card ( AMC ) applications. This high performance device is optimized to generate the processor core reference clock, the PCI -Express, sRIO, XAUI , and SGMII SerDes reference clocks and the clock for Gigabit Ethernet MACs or PHYs. The clock generator offers ultra low-jitter, low-skew clock outputs, and edge rates that easily meet the input requirements for processor core reference, PCI -Express, sRIO, XAUI , and SGMII SerDes interfaces. The output frequencies are generated from a 25MHz external input source or an external 25MHz parallel resonant crystal.The industrial temperature range of the 8413S09 supports a variety of communications, networking, processor, DSP , data acquisition, storage and I/O application requirements.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Clocks
Product Number 8413S09BKILF
Product Name Clock Generator For Cavium Processors
Device Type Clock Generator
Bus Interface HCSL
Package Type Surface Mount; VFQFPN
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Real Time Clocks - 2195-RV-3149-C3-32.768KHZ-OPTION-A-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
4 suppliers
Clock/Timing - Application Specific - AD9549ABCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 725 MHz
View Details
Real Time Clocks - 1905155P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; PDIP; PDIP
Operating Temperature 0.0 C (32 F)
View Details