The 8413S06 is a PLL -based clock generator specifically designed for Cavium Networks Octeon II processors. This high performance device is optimized to generate the processor core reference clock, sRIO, XAUI , SGMII SerDes reference clocks and the clocks for both the Gigabit Ethernet MAC and PHY . The clock generator offers ultra low-jitter, low-skew clock outputs, and edge rates that easily meet the input requirements for the CN63XX and CN68XX series of processors. The output frequencies are generated from a 25MHz external input source or an external 25MHz parallel resonant crystal. The industrial temperature range of the 8413S06 supports telecommunication, networking, and storage requirements.
| Integrated Device Technology | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 8413S06BKILFT |
| Product Name | Clock Generator For Cavium Processors |
| Device Type | Clock Generator |
| Bus Interface | LVPECL; LVDS; HCSL,LVPECL,LVCMOS,LVDS |
| Package Type | Surface Mount; VFQFPN |
| Supply Voltage | 3.3 volts |