Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 83948AYI-01LFT 83948AYI-01LFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766314-83948AYI-01LF T Packaging: Reel package Type: Fanout Buffer (Distribution), Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 32-LQFP Frequency - Max: 150MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, SSTL Output: LVCMOS Family Name: 83948-01 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-TQFP (7x7) Alternative Parts (Cross-Reference): CY29948AC; CY29948ACT; CY29948AXC; Introduction Date: September 23, 2002 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766314-83948AYI-01LF T Packaging: Reel package Type: Fanout Buffer (Distribution), Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 32-LQFP Frequency - Max: 150MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, SSTL Output: LVCMOS Family Name: 83948-01 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-TQFP (7x7) Alternative Parts (Cross-Reference): CY29948AC; CY29948ACT; CY29948AXC; Introduction Date: September 23, 2002 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 83948AYI-01LFT
766314-83948AYI-01LFT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 83948AYI-01LFT 766314-83948AYI-01LFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766314-83948AYI-01LF T Packaging: Reel package Type: Fanout Buffer (Distribution), Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 32-LQFP Frequency - Max: 150MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, SSTL Output: LVCMOS Family Name: 83948-01 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-TQFP (7x7) Alternative Parts (Cross-Reference): CY29948AC; CY29948ACT; CY29948AXC; Introduction Date: September 23, 2002 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 766314-83948AYI-01LFT
Packaging: Reel package
Type: Fanout Buffer (Distribution), Multiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 32-LQFP
Frequency - Max: 150MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Input: HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, SSTL
Output: LVCMOS
Family Name: 83948-01
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-TQFP (7x7)
Alternative Parts (Cross-Reference): CY29948AC; CY29948ACT; CY29948AXC;
Introduction Date: September 23, 2002
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 766314-83948AYI-01LFT
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 83948AYI-01LFT
Device Type Clock Driver
Bus Interface CMOS; LVCMOS
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4001BRU - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 200 MHz
View Details
Clock Synthesizers - 7089782P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type CP
View Details
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - BQ3285ESS-N - Acme Chip Technology Co., Limited
Specs
Device Type Real Time Clock
View Details
2 suppliers