Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 83115BRLFT 83115BRLFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 721913-83115BRLFT Packaging: Tape and Reel Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 200MHz Input: LVCMOS, LVTTL Output: LVCMOS, LVTTL Categories: Integrated Circuits Supplier Device Package: 28-QSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 28-SSOP Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Family Part Number: ICS83115 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 721913-83115BRLFT Packaging: Tape and Reel Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 200MHz Input: LVCMOS, LVTTL Output: LVCMOS, LVTTL Categories: Integrated Circuits Supplier Device Package: 28-QSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 28-SSOP Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Family Part Number: ICS83115 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 83115BRLFT
721913-83115BRLFT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 83115BRLFT 721913-83115BRLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 721913-83115BRLFT Packaging: Tape and Reel Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 200MHz Input: LVCMOS, LVTTL Output: LVCMOS, LVTTL Categories: Integrated Circuits Supplier Device Package: 28-QSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 28-SSOP Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Family Part Number: ICS83115 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 721913-83115BRLFT
Packaging: Tape and Reel
Type: Fanout Buffer (Distribution)
Mounting Style: SMD
Frequency - Max: 200MHz
Input: LVCMOS, LVTTL
Output: LVCMOS, LVTTL
Categories: Integrated Circuits
Supplier Device Package: 28-QSOP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 28-SSOP
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Family Part Number: ICS83115
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.135V ~ 3.465V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 721913-83115BRLFT
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 83115BRLFT
Device Type Clock Driver
Bus Interface CMOS; TTL; LVCMOS, LVTTL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9518-0ABCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2950 MHz
View Details
Clock Synthesizers - 412933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; Ssop
View Details
CDCE949 Programmable 4-PLL VCXO Clock Synthesizer with 2.5V or 3.3V LVCMOS Outputs - CDCE949PWG4 - Texas Instruments
Specs
Bus Interface LVCMOS
Package Type TSSOP
Supply Voltage 1.8 volts
View Details
7 suppliers