Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 83115BRILF 83115BRILF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 814174-83115BRILF Packaging: Tube Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 200MHz Number of Circuits: 1 Input: LVCMOS, LVTTL Output: LVCMOS, LVTTL Part Status: Obsolete (End Of Life) Supplier Device Package: 28-QSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-SSOP Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V Part Number Series: ICS83115
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 814174-83115BRILF Packaging: Tube Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 200MHz Number of Circuits: 1 Input: LVCMOS, LVTTL Output: LVCMOS, LVTTL Part Status: Obsolete (End Of Life) Supplier Device Package: 28-QSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-SSOP Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V Part Number Series: ICS83115
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 83115BRILF - 814174-83115BRILF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 83115BRILF
814174-83115BRILF
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 83115BRILF 814174-83115BRILF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 814174-83115BRILF Packaging: Tube Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 200MHz Number of Circuits: 1 Input: LVCMOS, LVTTL Output: LVCMOS, LVTTL Part Status: Obsolete (End Of Life) Supplier Device Package: 28-QSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-SSOP Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V Part Number Series: ICS83115

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 814174-83115BRILF
Packaging: Tube
Type: Fanout Buffer (Distribution)
Mounting Style: SMD
Frequency - Max: 200MHz
Number of Circuits: 1
Input: LVCMOS, LVTTL
Output: LVCMOS, LVTTL
Part Status: Obsolete (End Of Life)
Supplier Device Package: 28-QSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 28-SSOP
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 48
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.135V ~ 3.465V
Part Number Series: ICS83115

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 814174-83115BRILF
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 83115BRILF
Device Type Clock Driver
Bus Interface CMOS; TTL; LVCMOS, LVTTL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Real Time Clocks - 2195-RV-3149-C3-32.768KHZ-OPTION-B-TA-QCDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
4 suppliers
Clock Synthesizers - 1921662P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; SOIC
Frequency 133 MHz
View Details